EN
  • EN
  • DE

DCP011515DBP-U/700

Part No DCP011515DBP-U/700
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description IC REG ISOLATED +/-15V 33MA 7SOP / Module DC-DC 15VIN 2-OUT 15V/-15V 0.033A/0.03A 0.97W 7-Pin SOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series DCP01B
Packaging Reel package
Type Isolated Module
Number of Outputs 2
Input Voltage MIN 13.5V
Voltage Input MAX 16.5V
Voltage - Output 1 15V
Voltage - Output 2 -15V
Current - Output (Maximum) 33mA, 33mA
Power (Watts) 1W
Voltage - Isolation 1kV (1000V)
Applications ITE (Commercial)
Features OTP, SCP
Operating Temperature Range -40°C ~ 100°C
Efficiency 80%
Mounting SMD
Package 14-SMD Module (7 Leads), Gull Wing
Dimension 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Win Source Part Number 772532-DCP011515DBP-U/700
Popularity Medium
Supply and Demand Status Limited
Family Name DCP011515D
Introduction Date February 01, 2006
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DCP011515DBP-U/700 CAD Model

Description

Product Overview: DCP011515DBP-U/700 by Texas Instruments

The DCP011515DBP-U/700 from Texas Instruments is a highly efficient, isolated, unregulated DC-DC converter module that is an integral part of power management solutions. This compact power module is designed to offer both galvanic isolation and a reliable power conversion for a wide range of applications, making it an ideal choice for designers looking to enhance the safety and performance of their systems.

Key Features

  • Isolation: The DCP011515DBP-U/700 provides 1500 Vrms of isolation, ensuring that the input and output are electrically separated, which is critical for safety in sensitive electronic applications.
  • Power Output: It delivers a fixed output power of 1 Watt, suitable for small-scale operations in various electronic devices.
  • Input Voltage Range: The device accepts an input voltage range of 10.8 V to 13.2 V, making it versatile for different input conditions.
  • Output Voltage: This model specifically provides a dual output of ±15 V, which is essential for applications requiring a balanced supply.
  • Package: It comes in a compact and robust 7-pin DIP module, which is easy to integrate into a variety of PCB layouts.
  • Efficiency: The DCP011515DBP-U/700 is designed for high efficiency, which helps in reducing power loss and heat generation within the system.

Applications

The versatility and performance of the DCP011515DBP-U/700 make it suitable for a wide range of applications, including:

  • Industrial control systems
  • Isolated sensor interfaces
  • Test and measurement equipment
  • Medical equipment
  • Data acquisition systems
  • Telecommunications devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the DCP011515DBP-U/700 is no exception. It is built with high-quality materials and has undergone rigorous testing to meet industry standards. This ensures that the product you receive is reliable and capable of performing consistently over a wide range of environmental conditions.

You May Also Be Interested in

UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.0335 $68.0670
4+ $27.9250 $111.7000
6+ $27.0523 $162.3138
8+ $26.1797 $209.4376
10+ $25.3070 $253.0700
14+ $22.6890 $317.6460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess