EN
  • EN
  • DE

VN5E160ASOTR-E

Part No VN5E160ASOTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Single channel high-side driver with analog for automotive applications | IC HIGH SIDE DRIVER 1CH 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tape and Reel
Switch Type General Purpose
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 4.5V ~ 28V
Supply Voltage Not Required
Current - Output (Maximum) 7A
Rds On 160mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Family Part Number VN5E160
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Win Source Part Number 1279517-VN5E160ASOTR-E
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VN5E160ASOTR-E CAD Model

Description

Product Overview: VN5E160ASOTR-E from STMicroelectronics

The VN5E160ASOTR-E is a high-performance automotive-grade power MOSFET manufactured by STMicroelectronics, a leader in semiconductor solutions. This product is specifically designed to meet the rigorous standards of the automotive industry, providing a reliable and efficient solution for power management applications.

Key Features

  • High-Side Switch: The VN5E160ASOTR-E operates as a high-side switch, which allows it to efficiently control power distribution to various automotive subsystems while protecting against short circuits and overloads.
  • Single Channel: This device features a single channel, making it ideal for applications that require a singular point of control for power switching.
  • Integrated Protections: It comes with a range of built-in protection features, including over-temperature protection, over-current protection, and active clamp for inductive loads, ensuring the safety and longevity of both the MOSFET and the system it controls.
  • Low Standby Current: The VN5E160ASOTR-E is designed to have a low standby current, which is crucial for reducing power consumption when the vehicle is not in operation.

Applications

The VN5E160ASOTR-E is versatile and can be used in a variety of automotive applications, such as:

  • Engine Control Units (ECUs)
  • Body Control Modules (BCMs)
  • Automotive Lighting Systems
  • Power Distribution Systems

Technical Specifications

The VN5E160ASOTR-E boasts robust technical specifications that make it suitable for demanding automotive environments:

  • Supply Voltage (VCC): 5.5V to 36V
  • On-State Resistance (RDS(on)): Very low, enhancing efficiency
  • Current Rating: Capable of handling significant current loads
  • Package: Housed in a compact SO-8 package, it is space-efficient and suitable for high-density board layouts.

In conclusion, the VN5E160ASOTR-E from STMicroelectronics is a top-tier component for automotive power management solutions, offering a blend of performance, reliability, and protection that is essential for modern vehicles.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2391 $61.9550
115+ $1.0168 $116.9320
180+ $0.9850 $177.3000
245+ $0.9533 $233.5585
315+ $0.9215 $290.2725
420+ $0.8262 $347.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess