EN
  • EN
  • DE

LTC1697EMS#PBF

Part No LTC1697EMS#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG SW 1W CCFL LOW PWR 10MSOP / CCFL Controller 3.3V/5V 300kHz 10-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Controller, Cold Cathode Fluorescent Lamp (CCFL)
Voltage - Input 2.8 V ~ 5.5 V
Number of Outputs 1
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 782177-LTC1697EMS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1697
Introduction Date February 03, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1697EMS#PBF CAD Model

Description

The LTC1697EMS#PBF is a state-of-the-art synchronous step-down switching regulator from Linear Technology, designed to deliver high efficiency and robust power management for a wide range of applications. This compact, high-performance component is ideal for portable devices, industrial controls, and other electronics requiring efficient voltage regulation.

Key Features:

  • High Efficiency: Capable of converting input voltages from 4V to 36V, the LTC1697EMS#PBF offers a high efficiency rate, minimizing heat generation and power loss, making it suitable for battery-powered systems.
  • Output Voltage Range: This regulator provides an adjustable output voltage range from 0.8V to VIN, ensuring versatility and compatibility with a variety of circuits and applications.
  • Synchronous Operation: Its synchronous operation allows for the use of low resistance N-channel MOSFETs, which further improves efficiency and reduces the need for external Schottky diodes.
  • Current Mode Operation: The LTC1697EMS#PBF operates in current mode, which provides fast transient response and excellent loop stability.
  • Thermal Protection: Over-temperature protection is built-in, safeguarding the device from damage due to excessive heat.
  • Compact Design: Housed in a small MSOP package, this regulator is optimized for space-constrained applications.

Applications:

  • Portable Electronics
  • Networking and Telecommunications
  • Automotive Systems
  • Industrial Controls
  • Point-of-Load Power Supplies

The LTC1697EMS#PBF is designed for easy implementation into a variety of systems, with minimal external components required. Its robust design and comprehensive feature set make it a go-to solution for designers looking for a reliable and efficient power management solution. Whether you are working on a new design or looking to upgrade an existing system, the LTC1697EMS#PBF offers the performance and reliability you need to ensure your application runs smoothly.

You May Also Be Interested in

Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess