Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series VIPower
Packaging Reel package
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 8 V ~ 36 V
Rds On (Typ) 6 mOhm
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 10-PowerSOIC (0.370", 9.40mm Width)
Manufacturer Package 10-PowerSO
Win Source Part Number 799129-VN5T006ASPTR-E
Popularity Medium
Supply and Demand Status Limited
Quantity per package 600
Family Name VN5T006ASP-E
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian VN5T006ASPTR-E CAD Model

Description

STMicroelectronics VN5T006ASPTR-E Product Overview

The VN5T006ASPTR-E is a high-performance automotive-grade power MOSFET from STMicroelectronics, designed to meet the rigorous standards of the automotive industry. This product is a part of the VIPower M0-7 series and is engineered to deliver efficient power management within a compact package, making it an ideal choice for a wide range of automotive applications.

Key Features

  • High-Side Driver: The VN5T006ASPTR-E is a single-channel high-side driver that can control various loads with a wide range of current requirements.
  • Current Rating: It boasts a robust continuous current rating of 6A, ensuring it can handle significant power loads.
  • Low On-Resistance: With an extremely low on-resistance of only 20 mΩ, this MOSFET ensures minimal power loss and improved efficiency.
  • Protection Features: The device includes overtemperature protection, overcurrent protection, and active clamp circuitry to safeguard against the harsh conditions commonly found in automotive environments.
  • Diagnostic Feedback: The VN5T006ASPTR-E provides diagnostic feedback, which can be crucial for the detection of faults and ensuring the reliability of the system.
  • Package: It comes in a compact PowerSSO-16 package, optimizing board space without compromising performance.

Applications

The VN5T006ASPTR-E is designed for a variety of applications within the automotive sector, including but not limited to:

  • Automotive lighting systems
  • Engine control units
  • Body control modules
  • Smart junction boxes

Quality and Reliability

As with all STMicroelectronics products, the VN5T006ASPTR-E is manufactured to meet the highest quality and reliability standards. It is qualified under AEC-Q100, which ensures that the component is suitable for automotive applications in terms of performance and longevity. The device also supports a wide temperature range, making it robust enough for various climatic conditions.

In conclusion, the VN5T006ASPTR-E from STMicroelectronics is a versatile and reliable high-side power MOSFET that offers exceptional performance for automotive applications. Its robust design and integrated protection features make it an essential component for any automotive power management system.

You May Also Be Interested in

NXP / Nexperia
IC TOPFET HIGH SIDE SW TO220-5 / High Side Current Limit Switch
Need more? Email Us
ECAD model for BUK209-50Y,127
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 HPAK / Power Switch/Driver 1:1 N-Channel 60A HPAK
Lowest to $3.5910
ECAD model for VN5T016AH-E
Diodes Incorporated
LOAD SWITCH X1-WLB0808-4 T&R 3K / Power Switch/Driver 1:1 P-Channel 2A X1-WLB0808-4
Lowest to $0.2435
ECAD model for AP22916CCA4-7
Texas Instruments
AUTOMOTIVE 3.5-V TO 80-V HIGH SI / Power Switch/Driver 1:1 N-Channel 4A 19-VSSOP
Lowest to $2.9546
ECAD model for TPS48111LQDGXRQ1
ON Semiconductor
IC PWR SWITCH P-CHAN 1:2 8SOIC / Power Switch/Driver 1:2 P-Channel 1.5A 8-SOIC
Need more? Email Us
ECAD model for NCP382LD15AAR2G
Diodes Incorporated
LOADSWITCHX1-WLB0909-4T&R3K / Power Switch/Driver 1:1 P-Channel 1.5A X1-WLB0909-4
Lowest to $0.1701
ECAD model for AP22908CN4-7
Diodes Incorporated
IC PWR SWITCH P-CH X1-WLB0909-4 / Power Switch/Driver 1:1 P-Channel 2A X1-WLB0909-4
Need more? Email Us
ECAD model for AP22913CN4-7-36
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 3:8 24SOIC / Power Switch/Driver 3:8 N-Channel 350mA 24-SOIC
Need more? Email Us
ECAD model for A6A259KLBTR
Analog Devices Inc.
IC PWR SWITCH N-CHAN 1:1 6LFCSP / Power Switch/Driver 1:1 N-Channel 3A 6-LFCSP-UD (2x2)
Lowest to $19.5582
ECAD model for ADP197ACPZN-01-R7

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.7273 $57.4546
4+ $26.9091 $107.6364
6+ $26.0000 $156.0000
9+ $24.1819 $217.6371
11+ $23.2728 $256.0008
14+ $22.3637 $313.0918
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,800 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention