Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 5.5 V to 36 V
Supply Voltage - Operating Not Required
Current - Output (Max) 45A
Rds On (Typ) 10 mOhm (Max)
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 10-PowerSO
Win Source Part Number 054194-VN610SPTR-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VN610SPTR-E CAD Model

Description

The VN610SPTR-E from STMicroelectronics is a high-performance automotive-grade power management device designed to handle a variety of applications requiring efficient and reliable power distribution. This device is part of the VIPower M0-5 series and is particularly suited for driving resistive or inductive loads with one side connected to ground.

Key Features

  • Integrated Type: High-Side Driver
  • Channels: 1 Channel
  • Current Control: Each channel of the VN610SPTR-E can handle a current of up to 6A, making it suitable for a range of demanding applications.
  • Protection: The device offers over-temperature protection, as well as over-current and load-dump protection, ensuring the safety and longevity of the application.
  • Package: Housed in a PowerSSO-10 package, it provides a compact solution for space-constrained applications.
  • Operating Voltage Range: It operates over a wide voltage range from 5.5V to 36V, accommodating various automotive and industrial voltage standards.
  • Thermal Shutdown: With a built-in thermal shutdown feature, the VN610SPTR-E prevents overheating, enhancing the reliability of the system it is integrated into.

Applications

The VN610SPTR-E is ideal for a variety of automotive applications, including but not limited to:

  • Lamp driving
  • Automotive interior or exterior lighting
  • DC motor control in automotive applications
  • Industrial automation systems

Quality and Reliability

As with all STMicroelectronics products, the VN610SPTR-E is manufactured to the highest quality standards. Its robust design ensures reliable operation even in the harshest environments, which is a critical consideration for automotive and industrial applications. The device is qualified under AEC-Q100, which is a key requirement for automotive-grade components, assuring its reliability and performance under extreme conditions.

With its combination of features, protections, and high reliability, the VN610SPTR-E stands out as a versatile and durable solution for power management in a wide range of applications.

You May Also Be Interested in

Torex Semiconductor Ltd
High Side Line Switch with Low Supply Current
Lowest to $1.1659
ECAD model for XC8101AA01MR
Diodes Incorporated
LOAD SWITCH X1-WLB0808-4 T&R 3K / Power Switch/Driver 1:1 P-Channel 2A X1-WLB0808-4
Lowest to $0.2094
ECAD model for AP22916BCA4-7
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 HPAK / Power Switch/Driver 1:1 N-Channel 60A HPAK
Lowest to $3.5910
ECAD model for VN5T016AH-E
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6 / Power Switch/Driver 1:1 P-Channel 1A SOT-23-6
Lowest to $1.0164
ECAD model for MIC2033-10AYM6-TR
NXP / Nexperia
IC TOPFET HIGH SIDE SW TO220-5 / High Side Current Limit Switch
Need more? Email Us
ECAD model for BUK209-50Y,127
Analog Devices Inc.
IC PWR SWITCH N-CHAN 1:1 6LFCSP / Power Switch/Driver 1:1 N-Channel 3A 6-LFCSP-UD (2x2)
Lowest to $19.5582
ECAD model for ADP197ACPZN-01-R7
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 3.8A PG-TO252-5
Lowest to $17.9284
ECAD model for AUIPS7125R
Diodes Incorporated
LOADSWITCHX1-WLB0909-4T&R3K / Power Switch/Driver 1:1 P-Channel 1.5A X1-WLB0909-4
Lowest to $0.1701
ECAD model for AP22908CN4-7
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 6WLCSP
Lowest to $0.7003
ECAD model for NX5P2924UKZ

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5581 $58.6743
7+ $16.0477 $112.3339
11+ $15.5463 $171.0093
15+ $15.0447 $225.6705
20+ $14.5433 $290.8660
26+ $13.0388 $339.0088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 16,666 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention