EN
  • EN
  • DE

VN7016AJTR

Part No VN7016AJTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRVR N-CHAN 1:1 PWRSSO16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer STMicroelectronics
Series VIPower™
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 16-PowerLFSOP (0.154", 3.90mm Width)
Case / Package PowerSSO-16
Family Name VN7016
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-15852-6, 497-15852-2, 497-15852-1
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902691-VN7016AJTR
Ultra Librarian 3D Model Ultra Librarian VN7016AJTR CAD Model

Description

Product Overview: VN7016AJTR from STMicroelectronics

The VN7016AJTR is a high-side driver manufactured by STMicroelectronics, a leader in the semiconductor industry. This device is part of the VIPower™ M0-7 series and is designed to drive automotive applications with outstanding efficiency and reliability. It is an integrated circuit that provides a secure and efficient way to switch high currents to a variety of loads, such as lamps, solenoids, and motors in a vehicle's powertrain, chassis, or body electronics.

Constructed with STMicroelectronics' advanced VIPower™ technology, the VN7016AJTR offers a smart solution for driving inductive, resistive, or capacitive loads with enhanced protection features. It is encapsulated in a compact and robust package, the PowerSSO-16, which ensures a high level of thermal performance and space-saving on the PCB.

The VN7016AJTR is characterized by its high current capability and includes an array of diagnostic and protection features. It provides an active high-voltage clamp, over-temperature protection, and load current limitation, making it a safe choice for critical automotive applications. The device also includes a status feedback feature, which allows the microcontroller to monitor the status of the load, enhancing the system's reliability.

One of the key features of the VN7016AJTR is its built-in current sensing, which eliminates the need for external shunt resistors, simplifying the design and reducing the overall system cost. This integrated current sense feature ensures accurate load monitoring and provides valuable feedback for system diagnostics and management.

The VN7016AJTR is designed to operate over a wide supply voltage range and can handle significant load current with a low on-resistance, ensuring efficient operation with minimal power dissipation. This makes it an optimal choice for a variety of automotive applications where energy efficiency and high reliability are paramount.

In summary, the VN7016AJTR from STMicroelectronics is a robust and intelligent high-side driver that provides automotive designers with a reliable and cost-effective solution for controlling high-power loads. Its advanced protection and diagnostic features, coupled with the compact PowerSSO-16 package, make it an excellent choice for modern automotive applications.

You May Also Be Interested in

Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0759
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6950 $51.2050
46+ $2.2113 $101.7198
71+ $2.1422 $152.0962
97+ $2.0731 $201.0907
125+ $2.0040 $250.5000
167+ $1.7967 $300.0489
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,300 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess