EN
  • EN
  • DE

VN808CMTR-32-E

Part No VN808CMTR-32-E
Manufacturer STMicroelectronics
Catalog PMIC - Hot Swap Controllers
Description IC PWR DRIVER N-CHAN 1:1 PWRSO36 / Power Switch/Driver 1:1 N-Channel 1A PowerSO-36, Bottom Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr STMicroelectronics
Series VIPower™
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 8
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 10.5V ~ 45V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 160mOhm (Max)
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Supplier Device Package PowerSO-36, Bottom Pad
Package / Case 36-PowerBSSOP (0.433", 11.00mm Width)
Base Product Number VN808
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names VN808CMTR-32-E-ND,VN808CMTR32E,497-8170-6,497-8170-1,497-8170-2
Standard Package 600
Win Source Part Number 978795-VN808CMTR-32-E
Ultra Librarian 3D Model Ultra Librarian VN808CMTR-32-E CAD Model

Description

The VN808CMTR-32-E is a high-performance, octal-channel power driver designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This advanced component is specifically engineered to provide efficient and reliable control for a wide range of automotive applications, including but not limited to, lights, heaters, and motors.

Key Features

  • High Integration: The VN808CMTR-32-E integrates eight high-side drivers into a single package, reducing the complexity of the circuit and saving space on the PCB.
  • Advanced Protection: It comes equipped with a variety of protection features such as over-temperature shutdown, load current limitation, and over-voltage clamp, ensuring the safety and longevity of the device under harsh operating conditions.
  • Diagnostic Functions: The device includes diagnostic functionalities that provide feedback on the status of each channel, such as open load detection and short-circuit to VCC.
  • Versatile Power Supply: The VN808CMTR-32-E operates over a wide voltage range, making it suitable for 12V, 24V, and even 42V board nets.
  • Serial Peripheral Interface (SPI): This feature allows for digital control via a microcontroller, enabling precise management of the output channels.

Applications

The device is ideal for a multitude of automotive applications due to its robust design and versatile feature set. It can be used in:

  • Automotive exterior and interior lighting
  • Automotive engine management systems
  • Heating, ventilation, and air conditioning (HVAC) systems
  • Motor and solenoid control

Product Specifications

The VN808CMTR-32-E is provided in a PowerSSO-36 package, which is designed for optimal heat dissipation and space-saving on the circuit board. The operating temperature range is from -40°C to 150°C, accommodating the extreme conditions typically found in automotive environments.

Environmental Compliance

STMicroelectronics is committed to environmental sustainability. The VN808CMTR-32-E complies with RoHS and is free from lead, making it an environmentally friendly choice for your automotive applications.

Conclusion

With its powerful features, the VN808CMTR-32-E from STMicroelectronics offers a reliable and efficient solution for controlling various automotive loads. Its robust design and advanced diagnostics make it a smart choice for designers looking to enhance the performance and safety of their automotive systems.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9148 $55.6592
9+ $11.4173 $102.7557
14+ $11.0605 $154.8470
19+ $10.7037 $203.3703
25+ $10.3469 $258.6725
33+ $9.2765 $306.1245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,184 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess