EN
  • EN
  • DE

ADM1177-1ARMZ-R7

Part No ADM1177-1ARMZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller and Digital Power Monitor with Soft-Start Pin
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Hot Swap Controller, Monitor
Number of Channels 1
Internal Switch(s) No
Applications General
Features Auto Retry, I2C, UVLO
Programmable Features Current Limit, Fault Timeout, Turn On Voltage
Operating Supply Voltage 3.15 V ~ 16.5 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 1.7mA
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Feature Pins ON, SS, TIMER
Win Source Part Number 1140599-ADM1177-1ARMZ-R7
Manufacturer Homepage www.analog.com
Family Name ADM1177-1
Introduction Date May 02, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1177-1ARMZ-R7 CAD Model

Description

ADM1177-1ARMZ-R7: Hot Swap Controller and Digital Power Monitor from Analog Devices Inc.

The ADM1177-1ARMZ-R7 is an innovative solution from Analog Devices Inc., designed to provide a robust power management system for electronic devices. This advanced component integrates a hot swap controller and a digital power monitor, offering a comprehensive approach to managing power supply and consumption in high-reliability systems.

Key Features:

  • Hot Swap Controller: The device is equipped with a hot swap controller that allows for safe insertion and removal of boards in a live backplane without causing glitches or disruptions to the main power rail. This ensures system stability and prevents damage to both the electronic components and the power supply.
  • Digital Power Monitoring: With its integrated digital power monitor, the ADM1177-1ARMZ-R7 can measure the voltage and current being used by the system, providing real-time data that can be used for power management and diagnostics. This feature is crucial for optimizing system performance and energy efficiency.
  • I²C-Compatible Interface: The product features an I²C-compatible interface that allows it to communicate with microcontrollers or other digital devices. This facilitates easy integration into existing systems and provides a way to read power measurements and configure device settings programmatically.
  • High Accuracy: The ADM1177-1ARMZ-R7 boasts high accuracy in its power measurement capabilities, ensuring precise monitoring for critical applications where power usage must be closely managed.
  • Compact Package: Housed in a compact, 10-lead MSOP (Mini Small Outline Package), the ADM1177-1ARMZ-R7 is suitable for space-constrained applications without compromising on functionality.

Applications:

This device is particularly well-suited for a range of applications, including:

  • Telecommunications equipment
  • Servers and data centers
  • Industrial systems
  • Network switches and routers
  • High-reliability computing systems

With its combination of protective features and precise monitoring, the ADM1177-1ARMZ-R7 from Analog Devices Inc. is an essential component for any system that requires reliable power management and operational safety.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6492 $50.5968
10+ $10.3789 $103.7890
15+ $10.0545 $150.8175
21+ $9.7302 $204.3342
27+ $9.4059 $253.9593
36+ $8.4328 $303.5808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 174 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess