EN
  • EN
  • DE

TPS24741RGET

Part No TPS24741RGET
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP ORING CTLR 24VQFN / Hot Swap Controller 1-CH 18V N-Channel Positive Voltage 24-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Hot Swap Controller, OR Controller
Number of Channels 1
Internal Switch(s) No
Applications General
Features Auto Retry, UVLO
Programmable Features Current Limit, Fault Timeout, OVP, Turn On Voltage
Operating Supply Voltage 2.5 V ~ 18 V
Operating Temperature Range -40°C ~ 125°C
Operating Supply Current 4.2mA
Mounting SMD
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VQFN (4x4)
Feature Pins ENHS, ENOR, FLTb, FSTP, IMON, IMONBUF, OV, PGHS, PLIM, RVSNP, RVSNM, SENM, SET, STAT, TFLT, TINR
Win Source Part Number 797892-TPS24741RGET
Popularity Medium
Supply and Demand Status Limited
Family Name TPS24741
Introduction Date December 18, 2015
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS24741RGET CAD Model

Description

TPS24741RGET by Texas Instruments

The TPS24741RGET from Texas Instruments is a sophisticated circuit protection solution designed to enhance the reliability and stability of electronic systems. This device is a current-limited, power-distribution switch intended for applications where precision current limiting is required, such as USB ports, set-top boxes, and other consumer electronics.

Key Features:

  • Integrated FET: The TPS24741RGET comes with an integrated N-channel FET that can handle continuous currents up to 2.5A, making it suitable for a wide range of applications.
  • Programmable Current Limit: Users can set the current limit threshold via an external resistor, which provides flexibility in various design scenarios.
  • Fast Overcurrent Response: The device reacts swiftly to overcurrent conditions, protecting downstream components from damage.
  • Under Voltage Lockout (UVLO): This feature ensures that the switch remains off when the input voltage is below a certain threshold, preventing malfunctions due to insufficient supply voltage.
  • Thermal Shutdown: The built-in thermal shutdown function protects the device from overheating, enhancing system safety.
  • Reverse Current Blocking: When the switch is off, this feature prevents current from flowing backward through the device, protecting the input source.

Applications:

  • USB hubs and ports
  • Hot-swap applications
  • Power management in consumer electronics
  • Peripheral ports for computers and laptops

The TPS24741RGET is offered in a compact 24-pin VQFN (RGE) package, which is optimized for minimal footprint and reduced space on a PCB. This package also provides excellent thermal performance, ensuring the device operates within its temperature range even under high current loads.

Texas Instruments' commitment to quality and performance is evident in the TPS24741RGET, making it an ideal choice for designers looking to incorporate reliable power distribution and circuit protection in their next project.

You May Also Be Interested in

Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8814 $51.8652
43+ $2.3643 $101.6649
66+ $2.2904 $151.1664
91+ $2.2165 $201.7015
117+ $2.1426 $250.6842
157+ $1.9210 $301.5970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,669 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess