EN
  • EN
  • DE

VN808TR-32-E

Part No VN808TR-32-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER N-CHAN 1:1 PWRSO36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Manufacturer STMicroelectronics
Series VIPower™
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 36-PowerBSSOP (0.433", 11.00mm Width)
Case / Package PowerSO-36, Bottom Pad
Family Name VN808
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-6843-2, 497-6843-1, 497-6843-6, VN808TR32E, -497-6843-2, -497-6843-1, 1026-VN808TR-32-E
Quantity per package 600
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902697-VN808TR-32-E
Ultra Librarian 3D Model Ultra Librarian VN808TR-32-E CAD Model

Description

STMicroelectronics VN808TR-32-E: High-Side Driver

The VN808TR-32-E is a cutting-edge high-side driver manufactured by STMicroelectronics, designed to cater to the demanding requirements of automotive and industrial applications. This sophisticated device is part of the VIPower M0-7 series and is renowned for its exceptional performance and reliability.

Key Features

  • Multiple Channel Outputs: The VN808TR-32-E is equipped with 8 high-side drivers, offering extensive flexibility for controlling various loads.
  • High Current Capability: Each channel can handle a continuous current of up to 1.5A, making it suitable for driving a wide range of loads, from LEDs to motors.
  • Integrated Protection: The device includes over-temperature protection, over-voltage shutdown, load current limitation, and short-circuit protection, ensuring safe operation under harsh conditions.
  • Diagnostic Functions: Advanced diagnostic features are available, including open-load detection and feedback on the status of each channel, which are crucial for system monitoring and troubleshooting.
  • Low Standby Current: It has a very low standby current, which is essential for power-sensitive applications.

Applications

The VN808TR-32-E is versatile and can be used in a variety of applications, including but not limited to:

  • Automotive lighting control
  • Automotive body control modules
  • Industrial automation systems
  • Programmable logic controllers (PLCs)

Quality and Standards

STMicroelectronics is committed to delivering high-quality products. The VN808TR-32-E is designed with robustness in mind, meeting the stringent requirements of the automotive industry, including compliance with the AEC-Q100 qualification standard.

Package and Availability

The VN808TR-32-E comes in a PowerSSO-36 package, which is designed for efficient thermal dissipation and space-saving on the PCB. It is available for order and can be sourced through various electronic component distributors.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Lowest to $4.2958
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Lowest to $0.4033
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343
Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3
Lowest to $0.3531

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1641 $55.8205
11+ $9.1603 $100.7633
17+ $8.8740 $150.8580
24+ $8.5878 $206.1072
31+ $8.3015 $257.3465
41+ $7.4428 $305.1548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 854 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess