EN
  • EN
  • DE

VNB20N07-E

Part No VNB20N07-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description "OMNIFET": FULLY AUTOPROTECTED POWER MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series OMNIFET, VIPower
Packaging Tube
Switch Type General
Number of Outputs 1
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 55V (Maximum)
Current - Output (Maximum) 14A
Rds On (Typ) 50 mOhm (Maximum)
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Package D2PAK
Win Source Part Number 1279566-VNB20N07-E
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name VNB20N07
Introduction Date June 22, 1998
ECCN EAR99
Country of Origin China
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian VNB20N07-E CAD Model

Description

STMicroelectronics VNB20N07-E: Robust Power MOSFET

The VNB20N07-E from STMicroelectronics is a high-performance OMNIFET II™ Power MOSFET designed to deliver efficient power management and conversion in a wide array of applications. This device is particularly well-suited for automotive environments, where reliability and efficiency are paramount. The VNB20N07-E offers a robust solution for handling significant power loads with ease.

Key Features

  • High Current Capability: With a continuous current rating of 20A, the VNB20N07-E is capable of handling high current flows, making it ideal for demanding applications.
  • Low On-Resistance: The device boasts an extremely low on-resistance (RDS(on)) of just 0.07Ω, which ensures minimal voltage drop across the MOSFET and maximizes efficiency.
  • 100% Avalanche Tested: To guarantee reliability, each unit is tested for avalanche ruggedness, ensuring it can withstand challenging conditions.
  • High Temperature Performance: With an operating temperature range of -55°C to 150°C, the VNB20N07-E is capable of maintaining performance even in extreme thermal environments.

Applications

The VNB20N07-E is incredibly versatile and can be used in a variety of applications, including:

  • Automotive systems such as engine control units, ABS, and cooling fans
  • Power supply units where efficiency and heat management are crucial
  • Motor drives and controllers for precise power delivery
  • Protection and switching circuits where robustness is required

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the VNB20N07-E is no exception. It is manufactured to meet the highest industry standards, ensuring both reliability and performance. In addition, the VNB20N07-E is compliant with the rigorous Automotive Grade qualification, which means it meets the stringent requirements for automotive applications.

In conclusion, the VNB20N07-E Power MOSFET from STMicroelectronics is an exceptional choice for designers who need a robust, efficient, and reliable power management solution. Whether it's for automotive, industrial, or consumer electronics, this device is engineered to deliver top-notch performance under the most demanding conditions.

You May Also Be Interested in

Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess