EN
  • EN
  • DE

VNB28N04TR-E

Part No VNB28N04TR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description MOSFET OMNIFET 42V 28A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 31V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 19A
Rds On (Typ) 35 mOhm (Max)
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Case / Package D2PAK
Win Source Part Number 1117394-VNB28N04TR-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VNB28N04TR-E CAD Model

Description

The VNB28N04TR-E from STMicroelectronics is a robust, high-performance N-channel Power MOSFET designed for automotive and industrial applications. This component is part of ST's OMNIFET II™ series, which is renowned for its exceptional quality and reliability. The device is engineered to handle a continuous drain current of up to 28A, making it suitable for high-power circuits and demanding environments.

Key Features

  • High Current Capability: The VNB28N04TR-E is capable of supporting a continuous drain current of 28A, providing ample power for a variety of applications.
  • Low On-Resistance: With an RDS(on) value as low as 0.028 ohms, this MOSFET ensures high efficiency and minimal power loss during operation.
  • Thermal Protection: The device includes an embedded temperature sensor with thermal shutdown, offering protection against overheating and ensuring long-term reliability.
  • ESD Protection: Built-in Electrostatic Discharge (ESD) protection guards the MOSFET against sudden voltage spikes, enhancing its durability.
  • Logic Level Compatible: The gate can be driven by logic-level voltages, making the MOSFET compatible with microcontroller and logic circuits without the need for additional drivers.

Applications

The VNB28N04TR-E is versatile and can be used in a wide array of applications, including:

  • Automotive systems such as engine control units, ABS, and power steering
  • DC-DC converters and power management circuits
  • Motor drives and controllers for industrial automation
  • LED lighting systems and power supplies

Package and Quality

The VNB28N04TR-E is packaged in a DPAK (TO-252) surface-mount package, which is optimized for efficient heat dissipation and space-saving on PCBs. STMicroelectronics' commitment to quality is evident in the rigorous testing and certification of their products, ensuring that the VNB28N04TR-E meets the stringent requirements of automotive-grade components.

Conclusion

With its combination of high-current capability, low on-resistance, thermal protection, and logic-level compatibility, the VNB28N04TR-E is an excellent choice for designers looking for a reliable and efficient power MOSFET solution. Whether for automotive or industrial applications, this component from STMicroelectronics is designed to deliver top performance and long-lasting operation.

You May Also Be Interested in

Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5121 $57.7783
57+ $2.0617 $117.5169
87+ $1.9970 $173.7390
120+ $1.9323 $231.8760
155+ $1.8676 $289.4780
207+ $1.6748 $346.6836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess