EN
  • EN
  • DE

VND5025

Part No VND5025
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOP24
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 728341-VND5025
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VND5025 CAD Model

Description

STMicroelectronics Product VND5025 Overview

The VND5025 from STMicroelectronics is a state-of-the-art double channel high-side driver integrated circuit (IC), designed specifically for automotive applications. This robust component is part of the VIPower M0-7 series, which is well-known for its ability to handle a wide range of load conditions with exceptional efficiency and reliability.

Key Features

  • High-Side Switch: The VND5025 operates as a high-side switch, allowing it to effectively control power to a load from the positive side of the circuit. This is particularly useful for automotive environments where grounding is common, and high-side switching helps prevent issues related to ground disturbances.
  • Current Control: With active current limitation, the VND5025 prevents damage to the IC and other circuit components during overload conditions. This feature is crucial for maintaining the longevity and safety of automotive electrical systems.
  • Thermal Shutdown: The built-in thermal shutdown protection ensures that the device operates within safe temperature limits, further enhancing the reliability of the system.
  • Status Feedback: Diagnostic feedback is available through the device's proportional load current sense, which provides real-time monitoring capabilities for system diagnostics and management.
  • Multiple Protection Features: The VND5025 includes under-voltage shutdown, overvoltage clamp, and loss of ground and loss of VCC protections, which safeguard the IC against a variety of electrical faults.

Applications

The VND5025 is well-suited for a range of automotive applications, including but not limited to:

  • Automotive LED lighting
  • Heating resistors
  • Brushed DC motor driving
  • Solenoid control

With its robust design and comprehensive protection features, the VND5025 is an excellent choice for designers looking to improve the safety, efficiency, and reliability of their automotive electrical systems. STMicroelectronics' commitment to quality ensures that the VND5025 meets the stringent requirements of the automotive industry, making it a key component for modern vehicle designs.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3425 $50.7400
20+ $5.2041 $104.0820
30+ $5.0415 $151.2450
41+ $4.8789 $200.0349
54+ $4.7162 $254.6748
71+ $4.2283 $300.2093
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,407 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess