EN
  • EN
  • DE

VND5050KTR-E

Part No VND5050KTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DRVR HISIDE 2CH POWERSSO24
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 4.5 V to 36 V
Supply Voltage - Operating Not Required
Current - Output (Max) 12A
Rds On (Typ) 50 mOhm (Max)
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PowerSSO-24
Win Source Part Number 128802-VND5050KTR-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VND5050KTR-E CAD Model

Description

STMicroelectronics VND5050KTR-E Double Channel High-Side Driver

The VND5050KTR-E from STMicroelectronics is a robust double channel high-side driver designed for automotive and industrial applications. This device is part of the VIPower™ M0-5 family and is specifically engineered to drive inductive, resistive, or capacitive loads with one side connected to ground.

Constructed with advanced VIPower technology, the VND5050KTR-E integrates efficient vertical current flow power MOSFETs with intelligent signal processing circuitry. The result is a compact, high-performance solution that offers a wide range of features to ensure the reliable operation of your application.

Key Features:

  • Load Current Capability: The VND5050KTR-E can handle a continuous load current of up to 12A for each channel, making it suitable for high-power applications.
  • High Voltage Flexibility: With an operating voltage range from 5.5V to 36V, this high-side driver is versatile enough to accommodate a variety of supply voltages, ensuring compatibility with a broad spectrum of automotive batteries and industrial systems.
  • Thermal Protection: The device includes over-temperature protection, which shuts down the high-side switch to prevent damage from overheating.
  • Current Limitation: To protect against overcurrent conditions, the VND5050KTR-E features current limitation, combined with a shutdown strategy and restart control.
  • Diagnostic Functions: Comprehensive diagnostic features are available via the status output pin, which can report on open load in ON and OFF state, short circuit to VCC, overtemperature and overcurrent conditions.

Applications:

The VND5050KTR-E is ideal for a wide range of applications, including:

  • Automotive lighting control
  • Automotive peripheral controls (e.g., fans, pumps)
  • Industrial automation systems
  • DC motor control

With its robust design and comprehensive protection features, the VND5050KTR-E is a reliable choice for designers looking to create safe and efficient control systems in automotive and industrial environments. Its SO-16N package allows for a compact PCB layout, while its MultiSense diagnostic feature provides advanced monitoring capabilities to ensure system integrity.

You May Also Be Interested in

Texas Instruments
TPS22953DSQRG4 Texas Instruments Power Switch ICs - Power Distribution 5.7-V 5-A 14-mohm lo ad switch with adj datasheet, inventory, & pricing.
Lowest to $0.2038
Microchip Technology
1.2A Active High High Side Switch TMLF-4(1.2x1.6) Power Distribution Switches, Load Drivers RoHS
Lowest to $1.1642
Texas Instruments
4.5-V TO 60-V, 31M, 0.6-6A EFUSE
Lowest to $6.1120
Texas Instruments
6-V TO 60-V, 100-M, 4.5-A SINGLE
Lowest to $8.7314
Toshiba Semiconductor and Storage
TPD1044F(TE85L,F) Toshiba Power Switch ICs - Power Distribution Pb-F IPD IC PS8 V=41 PD=0.9W F=1MHZ datasheet, inventory, & pricing.
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Willsemi
Active Low 1A High Side Switch SOT-23-5 Power Distribution Switches, Load Drivers RoHS
Lowest to $0.2038
Kiwi Instruments
1 Channel SOP-8
Lowest to $0.2933
Infineon Technologies
3A Active High High Side Switch TSDSO-24 Power Distribution Switches, Load Drivers RoHS
Lowest to $4.9478

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4421 $58.6104
58+ $2.0038 $116.2204
90+ $1.9411 $174.6990
123+ $1.8785 $231.0555
160+ $1.8159 $290.5440
213+ $1.6281 $346.7853
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess