EN
  • EN
  • DE

VND5E008MYTR-E

Part No VND5E008MYTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRVR N-CHAN 1:1 PWRSSO36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100, VIPOWER™
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 36-BFSOP (0.295", 7.50mm Width) Exposed Pad
Case / Package PowerSSO-36
Family Name VND5E008
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902710-VND5E008MYTR-E
Ultra Librarian 3D Model Ultra Librarian VND5E008MYTR-E CAD Model

Description

Product Overview: VND5E008MYTR-E from STMicroelectronics

The VND5E008MYTR-E is a sophisticated automotive-grade double-channel high-side driver manufactured by STMicroelectronics, a leader in semiconductor solutions. This robust component is designed to drive automotive applications by providing an interface between microcontrollers and the vehicle's power loads. The VND5E008MYTR-E is an integral part of modern automotive electronic systems, where reliability and efficiency are paramount.

The VND5E008MYTR-E is built with state-of-the-art technology, featuring an on-chip microprocessor that allows for precise control of the power loads. It is capable of delivering up to 36V on the load side and can handle a significant amount of current, making it suitable for high-power applications. The device offers a broad range of built-in diagnostic features, including open-load detection, overcurrent and overtemperature protection, thereby ensuring the safety and longevity of the electronic systems in which it is used.

This high-side driver is housed in a compact PowerSSO-24 package, which is designed to minimize the space required on the printed circuit board (PCB) and to maximize thermal performance. The VND5E008MYTR-E is also characterized by its low standby current consumption, which aids in reducing the overall power consumption of the automotive system and contributes to the energy efficiency of the vehicle.

The VND5E008MYTR-E is compliant with the stringent automotive industry standards, including those for electromagnetic compatibility (EMC). It is engineered to withstand the harsh conditions typically found in automotive environments, such as high temperatures and vibrations. This makes the VND5E008MYTR-E an ideal choice for a variety of applications, including but not limited to, headlamp beam switching, HVAC systems, and engine control units.

In summary, the VND5E008MYTR-E from STMicroelectronics is a highly reliable and efficient solution for driving power loads in automotive applications. Its advanced features, combined with its robust design, make it a critical component for designers looking to enhance the performance and safety of their automotive electronic systems.

You May Also Be Interested in

GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess