EN
  • EN
  • DE

VN9D30Q100FTR

Part No VN9D30Q100FTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 6-CHANNEL HIGH-SIDE DRIVER WITH / Power Switch/Driver 1:6 N-Channel 6.6A 32-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Switch Type General Purpose
Number of Outputs 6
Output Configuration High Side
Output Type N-Channel
Interface SPI
Voltage - Load 4V ~ 29V
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Current - Output (Max) 6.6A
Rds On (Typ) 90mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Supplier Device Package 32-QFN (6x6)
Package / Case 32-PowerVFQFN
Base Product Number VN9D30Q100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355543-VN9D30Q100FTR
Ultra Librarian 3D Model Ultra Librarian VN9D30Q100FTR CAD Model

Description

Introducing the VN9D30Q100FTR from STMicroelectronics

The VN9D30Q100FTR is a high-performance automotive-grade power MOSFET manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is designed to meet the stringent requirements of the automotive industry, offering robustness, reliability, and efficiency for a wide range of applications.

Key Features

  • High-Side Switch: The VN9D30Q100FTR is a high-side driver, meaning it is designed to switch the positive (high) side of the power supply to a load.
  • Integrated Protections: This device includes several built-in protection features such as over-temperature, over-current, and load-dump protection, ensuring safe operation under a variety of conditions.
  • Low On-Resistance: The low on-resistance (R<sub>DS(on)) of this MOSFET minimizes power loss and improves efficiency, which is critical for battery-powered applications.
  • MultiSense Functionality: It offers MultiSense diagnostic features for current sensing, which is crucial for monitoring and controlling the power in automotive subsystems.
  • High Current Capability: With the ability to handle high current levels, this product is suitable for powering demanding automotive loads.

Applications

The VN9D30Q100FTR is ideal for a range of automotive applications, including but not limited to:

  • Engine control units
  • Body control modules
  • Power distribution systems
  • LED lighting systems
  • Heating, Ventilation, and Air Conditioning (HVAC) systems

Quality and Reliability

As an automotive-grade product, the VN9D30Q100FTR meets the AEC-Q100 standard, which is a critical quality benchmark in the automotive industry. This ensures that the device can withstand the harsh environments and demanding conditions typical of automotive applications, such as wide temperature ranges and vibration.

Eco-Friendly Design

STMicroelectronics is committed to sustainability, and the VN9D30Q100FTR is designed with eco-friendly considerations. It is compliant with RoHS (Restriction of Hazardous Substances) and is lead-free, ensuring minimal environmental impact.

Overall, the VN9D30Q100FTR from STMicroelectronics represents a blend of performance, protection, and quality, making it an excellent choice for designers and engineers looking to create reliable and efficient automotive systems.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Lowest to $14.5523
Infineon Technologies
2 Active High 1.2A High Side Switch TSSOP-14-EP-150mil Power Distribution Switches, Load Drivers RoHS
Lowest to $1.0187
Anpec
1 Active High 2A High Side Switch SOT-23-6 Power Distribution Switches, Load Drivers RoHS
Lowest to $1.1642
Microchip Technology
1.2A Active High High Side Switch TMLF-4(1.2x1.6) Power Distribution Switches, Load Drivers RoHS
Lowest to $1.1642
Texas Instruments
AUTOMOTIVE REINFORCED ISOLATED S
Lowest to $46.9173
Xi'an Aerosemi Technology Co., Ltd.
1 2A Active High High Side Switch SOT-23-5 Power Distribution Switches, Load Drivers RoHS
Lowest to $0.0294
Infineon Technologies
1 5A Active High Low Side Switch TDSO-8 Power Distribution Switches, Load Drivers RoHS
Lowest to $1.4553
Infineon Technologies
1 10A Active High Low Side Switch TO-252-4 Power Distribution Switches, Load Drivers RoHS
Lowest to $7.8583
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2688 $51.2256
29+ $3.5026 $101.5754
45+ $3.3932 $152.6940
61+ $3.2837 $200.3057
79+ $3.1742 $250.7618
106+ $2.8459 $301.6654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,532 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess