Products specifications

Reference Date Code 13+
Reference case HSOP
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 735735-VND5E025AY
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VND5E025AY CAD Model

Description

Introducing the VND5E025AY: A High-Efficiency Automotive-Grade Power Switch

The VND5E025AY from STMicroelectronics is a state-of-the-art double channel high-side driver designed to deliver outstanding performance in automotive applications. This robust component is part of the VIPower™ M0-5 family, renowned for its ability to efficiently control the power supply to vehicle peripherals. With its advanced technology, the VND5E025AY is engineered to meet the stringent requirements of the automotive industry, providing a reliable and efficient solution for driving resistive, inductive, or capacitive loads.

Key Features

  • Load Current Capability: The VND5E025AY can handle a substantial continuous load current, making it suitable for high-power applications.
  • Multiple Switching Options: With two independent channels, users have the flexibility to operate two different loads simultaneously.
  • Thermal Management: The device includes over-temperature protection with non-dissipative thermal shutdown to ensure operational safety and longevity.
  • Advanced Diagnostics: Integrated diagnostic functions provide feedback on various parameters, such as load status and device health, facilitating system monitoring and maintenance.
  • Protection Features: The VND5E025AY is equipped with a comprehensive set of protection features, including under-voltage shutdown, overload and short-circuit protection, and open-load detection in off-state.

Applications

Designed with versatility in mind, the VND5E025AY is ideal for a range of automotive applications, including but not limited to:

  • Automotive LED lighting
  • Heating systems
  • Motor control modules
  • Automotive power distribution systems

Quality and Reliability

As an automotive-grade product, the VND5E025AY complies with the rigorous AEC-Q100 qualification, ensuring high reliability and performance even in the most challenging environments. It is manufactured in STMicroelectronics' state-of-the-art facilities, with a commitment to quality that automotive manufacturers and suppliers can trust.

With its combination of efficiency, diagnostic features, and protection mechanisms, the VND5E025AY is an excellent choice for designers seeking a high-performance power switch for their automotive applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5904 $63.6160
90+ $1.3050 $117.4500
135+ $1.2643 $170.6805
185+ $1.2235 $226.3475
240+ $1.1826 $283.8240
320+ $1.0603 $339.2960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,000 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention