The VND5E025NAYTR-E, from STMicroelectronics, is a state-of-the-art double channel high-side driver designed to deliver robust performance for automotive applications. This advanced device is part of the VIPower M0-5 family and is specifically engineered to drive automotive loads with enhanced efficiency and reliability.
Constructed with ST's proprietary VIPower technology, the VND5E025NAYTR-E offers two independent channels with a wide supply voltage range, making it suitable for 12V automotive systems. Each channel is capable of delivering a continuous current of up to 25A, with a maximum current handling capacity of 60A, suitable for high-power applications such as headlamps, heaters, and cooling fans.
The device is packed with protective features that ensure the safety and longevity of automotive systems. These include overcurrent protection, overtemperature shutdown, load dump voltage surge protection, and active VCC clamp for enhanced power dissipation during inductive load turn-off. Additionally, the VND5E025NAYTR-E provides diagnostic feedback through proportional load current sense, thermal shutdown indication, and open-load detection in the off-state.
The VND5E025NAYTR-E comes in a compact PowerSSO-24 package, which not only saves space on the PCB but also allows for efficient heat dissipation. Its lead-free, halogen-free design aligns with modern environmental standards, emphasizing STMicroelectronics' commitment to eco-friendly products.
With its robust design and comprehensive suite of protection and diagnostic features, the VND5E025NAYTR-E is an ideal solution for automotive applications that demand high reliability and performance. Its ability to handle significant power loads while providing real-time feedback and protection makes it a valuable component in the automotive industry, where safety and efficiency are paramount.
Whether you're designing control units for automotive lighting, motor management, or any other high-side driving applications, the VND5E025NAYTR-E from STMicroelectronics is a choice that offers both performance and peace of mind.