EN
  • EN
  • DE

VND7140AJTR-E

Part No VND7140AJTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Double channel high-side current limit / IC DVR HIGH-SIDE 2CH POWERSSO-16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 4 V to 28 V
Supply Voltage - Operating Not Required
Current - Output (Max) 8A
Rds On (Typ) 140 mOhm
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PowerSSO-16
Win Source Part Number 117140-VND7140AJTR-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name VND7140AJ
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian VND7140AJTR-E CAD Model

Description

Product Overview: VND7140AJTR-E by STMicroelectronics

The VND7140AJTR-E is a cutting-edge automotive-grade double channel high-side driver designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This device is part of the VIPower M0-7 series and is specifically engineered to drive automotive applications, offering an optimal solution for controlling resistive, inductive, and capacitive loads with outstanding energy efficiency and power management.

Key Features

  • High-Side Switch: The VND7140AJTR-E operates as a high-side switch, allowing for direct control of the load from the supply voltage. This is particularly useful in automotive environments where ground disturbances are common.
  • Current Control: It features an integrated current sensing and offers multiple programmable current limitation levels, which enhances the protection against overcurrent conditions.
  • Thermal Shutdown: With a thermal shutdown feature, the device prevents overheating by automatically turning off when the junction temperature exceeds safe limits.
  • Load Dump Protection: The product is designed to withstand high energy load dump pulses, ensuring reliability under harsh automotive electrical disturbances.
  • Status Feedback: Diagnostic feedback is provided through a proportional load current sense, which allows for real-time monitoring of the system's performance.

Applications

The VND7140AJTR-E is ideal for a variety of automotive applications, such as controlling lights, motors, and other resistive, inductive, or capacitive loads. Its robust design and advanced features make it suitable for:

  • Automotive Exterior and Interior Lighting
  • Engine Control Units
  • Body Control Modules
  • Automotive Power Distribution Systems

Quality and Compliance

As an automotive-grade product, the VND7140AJTR-E meets stringent quality standards, including AEC-Q100 qualification. It is also compliant with the ISO 26262 standard, addressing the needs for automotive safety integrity levels.

Package and Availability

STMicroelectronics packages the VND7140AJTR-E in a compact and robust PowerSSO-16 package, ensuring a minimal footprint while providing excellent thermal performance. This product is available for order, making it an accessible solution for automotive system designers seeking performance and reliability.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816
ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 12DFN / ecoSWITCH Advanced Load Management
Lowest to $0.9336
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Lowest to $4.2958
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7653 $61.7855
80+ $1.4485 $115.8800
125+ $1.4032 $175.4000
175+ $1.3580 $237.6500
220+ $1.3128 $288.8160
295+ $1.1769 $347.1855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess