EN
  • EN
  • DE

VND7E050AJTR

Part No VND7E050AJTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRVR N-CHAN 1:1 PWRSSO16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100, VIPOWER™
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 16-PowerLFSOP (0.154", 3.90mm Width)
Case / Package PowerSSO-16
Family Name VND7E050
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-19574-1, 497-19574-2, 497-19574-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938728-VND7E050AJTR
Ultra Librarian 3D Model Ultra Librarian VND7E050AJTR CAD Model

Description

Introducing the VND7E050AJTR from STMicroelectronics

The VND7E050AJTR is a state-of-the-art automotive-grade double channel high-side driver manufactured by STMicroelectronics, a leader in the semiconductor industry. This product is designed to deliver a reliable and efficient performance for driving resistive, inductive, and capacitive loads. With its robust feature set, the VND7E050AJTR is an ideal solution for a wide range of automotive applications, including but not limited to, headlights, heaters, and car audio systems.

Key Features

  • Current Control: Each channel of the VND7E050AJTR can handle high currents, with an extended range of diagnostic capabilities.
  • Advanced Protection: The device includes over-temperature protection, overload protection, and short-circuit protection. These features ensure the safety and longevity of the device under harsh operating conditions.
  • High Integration: The high-side driver integrates a range of functions that minimize external component count, simplifying design and reducing overall system cost.
  • MultiSense Diagnostics: The VND7E050AJTR features precise and advanced diagnostics to monitor load conditions, including current sensing, open load detection, and over-temperature warning.

Technical Specifications

The device operates with a supply voltage range from 5.5 V to 36 V, making it suitable for 12V, 24V automotive battery systems. It has a very low standby current consumption, which is critical for power-sensitive applications. The VND7E050AJTR also boasts a high-side switch embedded with a charge pump, ensuring gate drive for the MOSFETs even at low supply voltages.

Applications

The VND7E050AJTR is versatile and can be used in a variety of automotive environments. Its robust design and comprehensive diagnostic features make it particularly well-suited for:

  • Automotive exterior and interior lighting
  • Engine and transmission control units
  • Body control modules
  • Automotive infotainment systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The VND7E050AJTR is no exception and is designed to meet the stringent requirements of the automotive industry. It comes in a compact, surface-mount package which is RoHS compliant and is qualified under AEC-Q100, ensuring reliability for automotive applications.

With the VND7E050AJTR, STMicroelectronics continues to provide innovative, robust, and high-performance solutions for the automotive market.

You May Also Be Interested in

Anpec
1 Active High 2A High Side Switch SOT-23-6 Power Distribution Switches, Load Drivers RoHS
Lowest to $1.1642
Infineon Technologies
2 3A Active High High Side Switch TSDSO-14 Power Distribution Switches, Load Drivers RoHS
Lowest to $2.9105
SG Micro Corp
1 2A Active High Load Switch WLCSP-4B(0.8x0.8) Power Distribution Switches, Load Drivers RoHS
Lowest to $0.1456
Xi'an Aerosemi Technology Co., Ltd.
1 2A Active High High Side Switch SOT-23-5 Power Distribution Switches, Load Drivers RoHS
Lowest to $0.0294
Texas Instruments
4.5-V TO 60-V, 31M, 0.6-6A EFUSE
Lowest to $6.1120
Infineon Technologies
1 5A Active High Low Side Switch TDSO-8 Power Distribution Switches, Load Drivers RoHS
Lowest to $1.4553
Texas Instruments
AUTOMOTIVE REINFORCED ISOLATED S
Lowest to $46.9173
Infineon Technologies
Power Distribution Switches, Load Drivers RoHS
Lowest to $0.5821
Infineon Technologies
10 1.7A Low Side Switch DSO-36 Power Distribution Switches, Load Drivers RoHS
Lowest to $11.6418

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6169 $52.3380
47+ $2.1472 $100.9184
73+ $2.0801 $151.8473
100+ $2.0130 $201.3000
129+ $1.9459 $251.0211
172+ $1.7446 $300.0712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91,820 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess