Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 4
Output Type N-Channel
Voltage - Load 4.5 V to 36 V
Supply Voltage - Operating Not Required
Current - Output (Max) 13.5A
Rds On (Typ) 50 mOhm (Max)
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PowerSSO-24
Win Source Part Number 054220-VNQ5050K-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VNQ5050K-E CAD Model

Description

Introducing the VNQ5050K-E High-Side Driver from STMicroelectronics

The VNQ5050K-E is a robust and efficient high-side driver manufactured by the renowned STMicroelectronics, a leader in semiconductor solutions. This device is specifically designed to drive automotive applications, providing a reliable interface between the microcontroller and the load. The VNQ5050K-E comes in a compact PowerSSO-24 package, making it suitable for space-constrained applications.

Key Features

  • Quad Channel Output: The VNQ5050K-E features four independent channels, each capable of driving high-side switches. This makes it an ideal solution for controlling multiple loads with a single chip.
  • High Output Current: Each channel can handle a continuous current up to 5A, with a maximum of 20A for the entire device, making it suitable for driving a wide range of loads, including lamps, motors, and other resistive, inductive, or capacitive loads.
  • Integrated Protections: The device includes several protection features such as overcurrent protection, overvoltage protection, thermal shutdown, and load dump protection, ensuring reliable operation under adverse conditions.
  • Diagnostic Functions: Built-in diagnostic capabilities provide feedback on the status of each channel, which helps in monitoring the system's health and simplifying troubleshooting.

Applications

The VNQ5050K-E is highly versatile and can be used in a multitude of automotive applications, including but not limited to:

  • Automotive lighting systems
  • Control of resistive loads
  • Inductive load driving
  • Capacitive load management

Performance and Reliability

With its wide operating voltage range from 5.5V to 36V, the VNQ5050K-E is designed to withstand the rigors of automotive environments. The device's robustness is further enhanced by its ability to handle up to 45V load dump conditions, ensuring operation during voltage spikes typically found in vehicle electrical systems.

The VNQ5050K-E is not just powerful but also smart. Its CMOS-compatible input pins ensure seamless integration with microcontrollers, and its status feedback pins allow for real-time monitoring and fault detection, which is critical for safety-critical applications.

In conclusion, the VNQ5050K-E from STMicroelectronics offers a combination of high performance, comprehensive protection features, and diagnostic capabilities, making it an excellent choice for designers looking to create reliable and efficient automotive systems.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 3:4 28SSOP
Lowest to $1.3039
ECAD model for MIC2563A-1BSM TR
Infineon Technologies
SPI Power Controller
Lowest to $29.2470
ECAD model for BTS5460SF
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $3.2598
ECAD model for TPS2081D
Texas Instruments
POWER-DISTRIBUTION SWITCHES | IC 3A PWR DIST SWITCH 8-DIP
Need more? Email Us
ECAD model for TPS2024P
Allegro MicroSystems, LLC
DABiC-IV, 32-BIT SERIAL-INPUT, LATCHED SOURCE DRIVER
Need more? Email Us
ECAD model for A6818EEP
STMicroelectronics
“OMNIFET II”: FULLY AUTOPROTECTED POWER MOSFET | MOSFET 2N-CH 40V 3.5A 8-SOIC
Lowest to $1.8555
ECAD model for VNS3NV04D
Microchip Technology
IC PWR DRIVER BIPOLAR 1:1 24SOIC
Lowest to $17.9284
ECAD model for MIC59P50YWM-TR
International Rectifier
INTELLIGENT POWER LOW SIDE SWITCH
Lowest to $2.1952
ECAD model for IPS1021SPBF
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
ECAD model for TCK107AF,LF

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention