EN
  • EN
  • DE

VNQ600AP-E

Part No VNQ600AP-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER N-CHAN 1:1 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Package Tube
Part Status Not For New Designs
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Family Name VNQ600
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number VNQ600AP-E-ND, 497-VNQ600AP-E
Quantity per package 28
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938735-VNQ600AP-E
Ultra Librarian 3D Model Ultra Librarian VNQ600AP-E CAD Model

Description

Introducing the VNQ600AP-E High-Side Driver from STMicroelectronics

The VNQ600AP-E is a cutting-edge high-side driver manufactured by STMicroelectronics, designed for automotive applications and capable of driving a wide range of loads with excellent efficiency and reliability. This innovative product is part of ST's VIPower M0-3 family, which is well-known for its robustness and flexibility in handling high-power loads. With its advanced features, the VNQ600AP-E is an ideal solution for driving resistive, inductive, and capacitive loads, such as lights, heaters, and motors.

Constructed with STMicroelectronics' proprietary VIPower technology, the VNQ600AP-E offers a high level of integration, which significantly simplifies the design and reduces the number of external components required. It incorporates protections against over-temperature, over-current, and load dump to ensure the safety and longevity of both the driver and the load it controls. This makes it an excellent choice for automotive environments where extreme conditions are common.

The VNQ600AP-E operates with a supply voltage range from 5.5V to 36V, making it versatile for various automotive applications. It features an on-state resistance of just 25 mΩ, which ensures minimal power loss and higher efficiency during operation. Additionally, the device is capable of handling continuous current up to 30A, with a peak current capability of 45A, suitable for high-power applications.

For ease of diagnosis and system monitoring, the VNQ600AP-E includes a proportional load current sense feature. This allows the system to detect and respond to changes in load conditions, enhancing the reliability of the overall application. Furthermore, the device is packaged in a PowerSSO-24, which is known for its compact size and excellent thermal performance.

With its robust design and advanced features, the VNQ600AP-E from STMicroelectronics is a top choice for automotive engineers looking for a reliable, high-performance high-side driver. Whether for controlling lights, motors, or any other high-power loads, the VNQ600AP-E delivers the performance and protection needed in today's demanding automotive applications.

You May Also Be Interested in

STMicroelectronics
OMNIFET III fully protected low-side driver
Lowest to $0.8538
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418
Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9526 $62.5734
21+ $5.7048 $119.8008
32+ $5.5266 $176.8512
44+ $5.3483 $235.3252
56+ $5.1700 $289.5200
75+ $4.6352 $347.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess