EN
  • EN
  • DE

TPS48111LQDGXRQ1

Part No TPS48111LQDGXRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description AUTOMOTIVE 3.5-V TO 80-V HIGH SI / Power Switch/Driver 1:1 N-Channel 4A 19-VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Supply (Vcc/Vdd) 3.5V ~ 80V
Current - Output (Max) 4A
Input Type Differential
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable) , Over Voltage, Reverse Battery, Reverse Current, Short Circuit, UVLO
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 19-VSSOP
Package / Case 20-TFSOP (0.118", 3.00mm Width) , 19 Leads
Standard Package 5,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352229-TPS48111LQDGXRQ1
Ultra Librarian 3D Model Ultra Librarian TPS48111LQDGXRQ1 CAD Model

Description

The TPS48111LQDGXRQ1 is a state-of-the-art voltage regulator IC designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is specifically engineered to meet the rigorous demands of automotive and industrial applications, providing a reliable and efficient power management solution.

Key Features

  • High Accuracy: The TPS48111LQDGXRQ1 delivers a high level of voltage precision, which is crucial for the sensitive electronic components in automotive environments.
  • Low Dropout: It features a low dropout voltage, ensuring efficient operation even when the supply voltage is close to the output voltage, thus maximizing battery life and system performance.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding it and the system from damage due to overheating.
  • Wide Operating Temperature Range: With an operating temperature range that suits automotive conditions, this voltage regulator can reliably perform in a variety of harsh environments.
  • Power Good Output: This function provides a status signal to the host system, indicating when the output voltage is within nominal operating conditions, enhancing system reliability.

Applications

The TPS48111LQDGXRQ1 is designed for a broad range of applications, particularly suited for automotive systems such as infotainment, body control modules, and advanced driver assistance systems (ADAS). Its robustness also makes it an ideal choice for industrial applications where precision and reliability are paramount.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the TPS48111LQDGXRQ1 is no exception. It is designed to meet the stringent requirements of the automotive industry, including stress tests for durability and longevity. The device is AEC-Q100 qualified, which is a critical standard for automotive electronic components, ensuring that it can withstand the automotive operational environment.

Package and Availability

The TPS48111LQDGXRQ1 is offered in a compact, surface-mount package, making it suitable for space-constrained applications. Its availability in tape and reel packaging facilitates efficient assembly processes for high-volume production.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4557 $51.5697
50+ $2.0149 $100.7450
77+ $1.9520 $150.3040
106+ $1.8890 $200.2340
137+ $1.8260 $250.1620
184+ $1.6371 $301.2264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,120 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess