Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel package
Switch Type General
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 6 V ~ 36 V
Current - Output (Maximum) 10A
Rds On (Typ) 90 mOhm (Maximum)
Features Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 10-PowerSOIC (0.370", 9.40mm Width)
Manufacturer Package 10-PowerSO
Win Source Part Number 799159-VNQ690SPTR-E
Popularity Medium
Supply and Demand Status Limited
Family Name VNQ690SP-E
Introduction Date October 01, 2004
ECCN EAR99
Country of Origin Morocco
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian VNQ690SPTR-E CAD Model

Description

The VNQ690SPTR-E from STMicroelectronics is a state-of-the-art high-side driver that is designed to deliver exceptional performance and reliability for a wide range of automotive applications. This advanced device is part of the VIPower M0-7 series and is particularly suited for driving resistive or inductive loads with one side connected to ground.

Key Features

  • Multiple Channel Outputs: The VNQ690SPTR-E features four independent channels, each capable of high-side switching. This makes it a versatile choice for controlling various loads within vehicle systems.
  • High Current Capability: Each channel can handle a continuous current of up to 5 A, with the capability to withstand higher peak currents, ensuring robust performance for demanding automotive applications.
  • Integrated Diagnostics: The device includes diagnostic functions for feedback on load status, open load detection in off-state, and thermal shutdown indication, enabling better system management and safety.
  • Low Standby Current: With its low standby current consumption, the VNQ690SPTR-E is an energy-efficient solution, contributing to the overall reduction of vehicle power consumption.
  • Protection Features: It comes with a range of protection features such as load current limitation, over-temperature protection, and under-voltage shutdown, enhancing the durability and longevity of both the device and the application it is used in.

Applications

The VNQ690SPTR-E is designed primarily for automotive environments and can be used in various applications such as:

  • Lamp control
  • Heating resistors
  • Motor control
  • Automotive peripheral controls

Package and Quality

Encased in a PowerSSO-36 package, the VNQ690SPTR-E is designed for compactness and efficient heat dissipation. It meets the stringent quality standards required for automotive applications and is qualified following the AEC-Q100 standard, ensuring reliable performance in the harsh environments typical of automotive applications.

With its robust design and comprehensive feature set, the VNQ690SPTR-E from STMicroelectronics represents a smart choice for designers looking to incorporate reliable high-side drivers in their automotive solutions.

You May Also Be Interested in

Diodes Incorporated
LOAD SWITCH X1-WLB0808-4 T&R 3K / Power Switch/Driver 1:1 P-Channel 2A X1-WLB0808-4
Lowest to $0.2094
ECAD model for AP22916BCA4-7
Texas Instruments
5.5-V, 10-A, 4-MON-RESISTANCE LO / Power Switch/Driver 1:1 N-Channel 10A 10-WQFN-HR (1.5x2)
Lowest to $1.4364
ECAD model for TPS22998RYZR
Texas Instruments
AUTOMOTIVE REINFORCED ISOLATED S / Power Switch/Driver 1:1 N-Channel 3A 8-SOIC
Lowest to $29.5455
ECAD model for TPSI3050QDWZRQ1
ON Semiconductor
IC PWR DRVR N-CHAN 1:1 SOT23-3
Lowest to $4.9263
ECAD model for NUD3112LT1
Renesas Electronics America
Silicon P Channel MOS FET Series Power Switching
Lowest to $0.2466
ECAD model for RJE0615JSP
NXP / Nexperia
IC TOPFET HIGH SIDE SW TO220-5 / High Side Current Limit Switch
Need more? Email Us
ECAD model for BUK209-50Y,127
Monolithic Power Systems Inc.
7M PROTECTION SWITCH WITH CURREN
Lowest to $6.2326
ECAD model for MPQ5069GQV-AEC1-P
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 3:8 24SOIC / Power Switch/Driver 3:8 N-Channel 350mA 24-SOIC
Need more? Email Us
ECAD model for A6A259KLBTR
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 SOT26 / Power Switch/Driver 1:1 P-Channel 2A SOT-26
Lowest to $0.3119
ECAD model for AP22913W6-7

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention