EN
  • EN
  • DE

VNS1NV04DPTR-E

Part No VNS1NV04DPTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description MOSFET N-CH 40V 1.7A 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 36V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 1.7A
Rds On (Typ) 250 mOhm (Max)
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 8-SO
Win Source Part Number 005345-VNS1NV04DPTR-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VNS1NV04DPTR-E CAD Model

Description

The VNS1NV04DPTR-E is an advanced Power MOSFET from STMicroelectronics designed to deliver high-efficiency power management and switching solutions in a variety of applications. This device is part of the OMNIFET II family, which is known for its robustness and high performance, making it suitable for demanding environments and applications.

Key Features

  • Low On-Resistance: The VNS1NV04DPTR-E boasts a very low on-resistance, which results in reduced conduction losses and improved overall efficiency.
  • High Switching Speed: Fast switching capabilities allow for efficient operation at high frequencies, which is ideal for modern power supply designs and motor control applications.
  • Thermal Protection: With built-in thermal shutdown, the device ensures protection against overheating, contributing to the safety and longevity of the application it's used in.
  • Current Limiting Function: The integrated current limiting feature helps to prevent damage from over-current conditions, improving the reliability of the end product.
  • ESD Protection: The MOSFET includes ESD protection which safeguards the device from electrostatic discharges, a common cause of failure in electronic components.
  • Logic Level Input: Compatible with 5V logic level inputs, this component can be easily driven by microcontrollers or other logic devices without the need for additional drivers.

Applications

The VNS1NV04DPTR-E is versatile in its applications, suitable for use in:

  • Automotive systems
  • DC-DC converters
  • Power management modules
  • Motor control circuits
  • LED lighting solutions
  • Load switching

Package and Quality

Encased in a PowerSSO-12 package, the VNS1NV04DPTR-E is compact and suitable for space-constrained applications. STMicroelectronics ensures high quality and reliability of its products, and this MOSFET is no exception, meeting stringent industry standards for performance and durability.

Whether you're designing an automotive power system or a sophisticated motor control circuit, the VNS1NV04DPTR-E from STMicroelectronics offers the efficiency, reliability, and performance needed to create a state-of-the-art solution.

You May Also Be Interested in

Infineon Technologies
Active High High Side Switch TO-263-5 Power Distribution Switches, Load Drivers
Lowest to $72.1805
Kiwi Instruments
1 Channel SOP-8
Lowest to $0.2933
Infineon Technologies
2 6A Active High High Side Switch TSDSO-14 Power Distribution Switches, Load Drivers RoHS
Lowest to $2.3284
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Lowest to $14.5523
Texas Instruments
AUTOMOTIVE 5.5-V, 3-A, 16-M LOAD
Lowest to $0.3097
Infineon Technologies
1 5A Active High Low Side Switch TDSO-8 Power Distribution Switches, Load Drivers RoHS
Lowest to $1.4553
Infineon Technologies
Power Distribution Switches, Load Drivers RoHS
Lowest to $0.5821
Infineon Technologies
High Side Switch 1 Channel 11A TSDSO-14
Lowest to $2.9105
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8092 $52.5980
155+ $0.6640 $102.9200
235+ $0.6432 $151.1520
325+ $0.6225 $202.3125
420+ $0.6017 $252.7140
560+ $0.5395 $302.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,910 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess