EN
  • EN
  • DE

VNS1NV04P-E

Part No VNS1NV04P-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description OMNIFET II fully autoprotected Power MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series OMNIFET II, VIPower
Packaging Tube
Switch Type General
Number of Outputs 1
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 36V (Maximum)
Current - Output (Maximum) 1.7A
Rds On (Typ) 250 mOhm (Maximum)
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 1279665-VNS1NV04P-E
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name VNS1NV04P
Introduction Date May 16, 2009
ECCN EAR99
Country of Origin China
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian VNS1NV04P-E CAD Model

Description

The VNS1NV04P-E from STMicroelectronics is a robust, high-performance Power MOSFET designed for a variety of applications that demand efficient power management and high reliability. This device is part of STMicroelectronics' OMNIFET II™ family, which is renowned for its advanced technology that provides enhanced protection features and energy efficiency.

Key Features

  • Low On-Resistance: The VNS1NV04P-E boasts an extremely low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • Thermal Shutdown: It includes a thermal shutdown feature that protects the device from overheating by automatically turning off when the junction temperature exceeds a certain threshold.
  • Current Limiting: This MOSFET has a built-in current limiting function to prevent damage from overcurrent conditions, enhancing the reliability and longevity of the device.
  • ESD Protection: The device is equipped with Electrostatic Discharge (ESD) protection, safeguarding it against the potential damages caused by sudden electrical surges.
  • Logic Level Input: It can be driven directly from logic level sources, making it compatible with microcontroller interfaces and reducing the need for additional driver circuits.

Applications

The VNS1NV04P-E is suitable for a wide range of applications, including:

  • Automotive systems
  • Power management circuits
  • DC-DC converters
  • Motor control systems
  • LED lighting solutions

Package and Quality

This Power MOSFET is offered in a compact SO-8 package, which is ideal for space-constrained applications. The device is designed and tested to meet the stringent quality standards of STMicroelectronics, ensuring reliable operation even in harsh environments.

Conclusion

Whether you're designing automotive electronics, power supplies, or any system that requires efficient power handling and protection features, the VNS1NV04P-E from STMicroelectronics is an excellent choice that combines performance, durability, and ease of use. Its advanced features ensure that it can meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2942 $50.4724
54+ $1.8824 $101.6496
83+ $1.8236 $151.3588
114+ $1.7647 $201.1758
147+ $1.7059 $250.7673
197+ $1.5294 $301.2918
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,310 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess