EN
  • EN
  • DE

VNV35N07TR-E

Part No VNV35N07TR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR MOSFET M0 70V 35A PWRSO10 / Current Limit SW 1-IN 1-OUT to 18V 45A Automotive 12-Pin(10+2Tab) PowerSO T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series OMNIFET, VIPower
Packaging Reel package
Switch Type General
Number of Outputs 1
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 55V (Maximum)
Current - Output (Maximum) 25A
Rds On (Typ) 28 mOhm (Maximum)
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Package PowerSO-10 Exposed Bottom Pad
Manufacturer Package 10-PowerSO
Win Source Part Number 799166-VNV35N07TR-E
Popularity Medium
Supply and Demand Status Limited
Family Name VNV35
Introduction Date June 01, 1998
ECCN EAR99
Country of Origin Morocco
Halogen Free Not Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian VNV35N07TR-E CAD Model

Description

The VNV35N07TR-E from STMicroelectronics is a robust and efficient automotive-grade Power MOSFET designed to handle high-power switching and load management applications with ease. This device is a part of STMicroelectronics' OMNIFET II series, which are fully protected Power MOSFETs that incorporate a wide range of features to ensure high performance in demanding environments.

Key Features

  • High Current Capability: The VNV35N07TR-E is capable of handling continuous current up to 35A, making it suitable for heavy-duty operations.
  • Low On-Resistance: With an on-resistance as low as 0.07Ω, this MOSFET ensures high efficiency and low power loss during operation.
  • Linear Current Limitation: The device features a linear current limitation to protect against overload conditions without the need for additional external components.
  • Thermal Shutdown: A built-in thermal shutdown mechanism triggers when the junction temperature exceeds a preset threshold, providing over-temperature protection.
  • ESD Protection: The MOSFET includes electrostatic discharge protection to safeguard against sudden voltage spikes that can occur during handling and operation.
  • Logic Level Input: It can be driven directly by logic level signals, facilitating integration with microcontrollers and other control circuits.

Applications

The VNV35N07TR-E is particularly suited for automotive applications where reliability and efficiency are paramount. It can be used in a variety of systems, including:

  • Automotive Load Dump Protection
  • Engine Control Units (ECUs)
  • Automotive Lighting Systems
  • DC Motor Control
  • Power Management Systems

Package and Quality

The MOSFET is offered in a TO-220 package, which is known for its durability and thermal performance. It is qualified according to the AEC-Q101 standards for automotive electronic components, ensuring high reliability and performance under the harsh conditions typically found in automotive environments.

With its combination of protection features, high current handling, and efficiency, the VNV35N07TR-E is an excellent choice for designers looking to create robust, high-performance automotive systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC PWR SWITCH P-CHAN 1:1 SOT563
Lowest to $10.4777
Infineon Technologies
High Side Switch 1 Channel 11A TSDSO-14
Lowest to $2.9105
Infineon Technologies
3A Active High High Side Switch TSDSO-24 Power Distribution Switches, Load Drivers RoHS
Lowest to $4.9478
Texas Instruments
6-V TO 60-V, 100-M, 4.5-A SINGLE
Lowest to $8.7314
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Infineon Technologies
1 10A Active High Low Side Switch TO-252-4 Power Distribution Switches, Load Drivers RoHS
Lowest to $7.8583
Infineon Technologies
Power Distribution Switches, Load Drivers RoHS
Lowest to $0.5821
Texas Instruments
5.5-V, 3.5-A, 20-M ON-RESISTANCE
Lowest to $0.1980

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6753 $52.0518
15+ $7.1182 $106.7730
22+ $6.8957 $151.7054
30+ $6.6733 $200.1990
39+ $6.4508 $251.5812
52+ $5.7835 $300.7420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess