EN
  • EN
  • DE

Z0110SN

Part No Z0110SN
Manufacturer STMicroelectronics
Catalog Triacs
Description 1A TRIACS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1282657-Z0110SN
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian Z0110SN CAD Model

Description

STMicroelectronics Product Z0110SN Overview

The Z0110SN is a high-performance triac from STMicroelectronics, designed to cater to a wide range of AC power control applications. This semiconductor device is known for its compact size, robust performance, and energy efficiency, making it an ideal choice for designers and engineers looking to optimize their power management systems.

Key Features:

  • Current Rating: The Z0110SN triac can handle a maximum current of 1A, which is suitable for controlling small to medium-sized loads in various applications.
  • Voltage Capability: With a maximum off-state voltage of 600V, it can be used in circuits with high voltage requirements, ensuring a wide range of application compatibility.
  • Sensitivity: It has a sensitive gate that allows for direct interfacing with microcontrollers and other logic-level devices, providing greater control and precision in triggering the triac.
  • Package: Encased in a surface-mount SOT-223 package, the Z0110SN offers a compact footprint that is beneficial for space-constrained applications while also allowing for efficient heat dissipation.
  • Compliance: It is compliant with RoHS and other environmental standards, reflecting STMicroelectronics' commitment to environmental sustainability.

Applications:

The versatility of the Z0110SN makes it suitable for a wide range of applications, including:

  • Home appliances such as dimmers, electric fans, and small motor controls
  • Lighting systems requiring precise control over intensity and power
  • Industrial automation systems for controlling actuators and valves
  • Over-temperature or overload protection circuits

With its sensitive gate and high voltage capability, the Z0110SN from STMicroelectronics is a reliable and efficient solution for AC power control needs. Its space-saving design and compatibility with logic-level devices make it an excellent choice for modern, compact, and sophisticated electronic systems.

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
Littelfuse Inc.
TRIAC 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.2319
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us
Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess