EN
  • EN
  • DE

Z0410NF

Part No Z0410NF
Manufacturer STMicroelectronics
Catalog Triacs
Description 4A TRIACS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1282668-Z0410NF
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian Z0410NF CAD Model

Description

Introducing the Z0410NF Triac from STMicroelectronics

STMicroelectronics, a global semiconductor leader, presents the Z0410NF, a high-performance triac designed to manage AC loads with efficiency and precision. This triac is a part of ST's Snubberless™ series, which is well-known for its ability to suppress the RC network typically required to manage the switching of inductive loads. The Z0410NF is particularly suitable for a wide range of applications that require AC switching and phase control operations such as motor control, lighting control, and static relays.

Key Features

  • Voltage Capability: The Z0410NF can handle voltages up to 600V, providing a wide operating range suitable for various household and industrial appliances.
  • Current Rating: With a current rating of 4A, it can comfortably manage moderate power levels, making it ideal for small motors and lighting applications.
  • Snubberless Technology: The device's Snubberless™ design reduces the need for additional components, simplifying circuit design and saving space on the PCB.
  • High Commutation Performance: High dynamic commutation capability makes it a good fit for modern, compact electronic applications that require efficient switching.
  • Gate Trigger Current: A low gate trigger current (IGT) ensures that the triac can be easily driven by microcontrollers and other low-power gate trigger circuits.

Applications

The versatility of the Z0410NF allows it to be used in a broad array of applications, including:

  • Home appliances like electric heaters, kitchen hoods, and ovens
  • Lighting systems including dimmers and fluorescent lighting ballasts
  • Motor control circuits for fans, blowers, and small pumps
  • Office machines such as copiers and printers

STMicroelectronics' Z0410NF is a testament to the company's commitment to providing reliable and efficient solutions for power control. Its robust design ensures long-term reliability, while its technical features offer designers the flexibility to create compact and sophisticated electronic products. Whether for home automation, industrial control, or consumer electronics, the Z0410NF stands out as a smart choice for designers looking to enhance system performance and reduce overall costs.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769
Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345
Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $1.9496
STMicroelectronics
4A TRIACS | TRIAC SENS GATE 800V 4A DPAK
Lowest to $9.0933
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3289 $60.6046
33+ $3.5516 $117.2028
51+ $3.4407 $175.4757
70+ $3.3299 $233.0930
90+ $3.2190 $289.7100
121+ $2.8863 $349.2423
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess