Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer STMicroelectronics
Win Source Part Number 417919-ZM4752AST
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZM4752AST CAD Model

Description

The ZM4752AST from STMicroelectronics is a high-performance, precision Zener diode designed for a wide range of applications. Renowned for its reliability and efficiency, this Zener diode is engineered to provide stable and accurate voltage regulation, making it an ideal choice for voltage reference or voltage clamping applications.

Key Features

  • Voltage Regulation: The ZM4752AST offers a nominal Zener voltage of 1N4752A, providing precise voltage regulation for your circuits.
  • Power Dissipation: With its capability to dissipate up to 1W of power, this Zener diode can handle significant energy without compromising performance.
  • High Stability: Designed for optimal stability, the ZM4752AST maintains consistent performance over a wide range of temperatures and operational conditions.
  • Package: The device comes in a DO-41 package, which is known for its compact size and durability, making it suitable for various electronic assemblies.

Applications

The versatility of the ZM4752AST allows it to be used in numerous applications, including:

  • Power supply regulation
  • Automotive electronics
  • Consumer electronics
  • Industrial equipment
  • Telecommunication systems

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The ZM4752AST is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements for industrial and commercial use.

Technical Specifications

Below are some of the technical specifications for the ZM4752AST:

  • Zener Voltage (Vz): 1N4752A
  • Maximum Power Dissipation (Pd): 1W
  • Package Type: DO-41
  • Operating Temperature Range: -65°C to +175°C

For detailed technical specifications, application notes, and support documentation, please refer to the official STMicroelectronics product datasheet for the ZM4752AST.

You May Also Be Interested in

ON Semiconductor
8.2V 300mW Zener Diode SOD-323
Lowest to $0.0894
ECAD model for SZMM3Z8V2T1
Rohm Semiconductor
DIODE ZENER 4.3V 500MW TUMD2M
Lowest to $0.2729
ECAD model for TFZVTR4.3B
Vishay
DIODE ZENER 10V 500MW SOD123
Need more? Email Us
ECAD model for MMSZ4697-HE3-08
Vishay
DIODE ZENER 10V 500MW SOD123
Need more? Email Us
ECAD model for MMSZ5240B-HE3-08
Microchip Technology
DIODE ZENER 43V 5W AXIAL
Need more? Email Us
ECAD model for JANTX1N4973
Vishay
DIODE ZENER 47V 1W DO213AB
Lowest to $0.2516
ECAD model for ZMY47-GS08
Vishay
DIODE ZENER 12V 500MW DO219AC
Need more? Email Us
ECAD model for PLZ12B-G3/H
Microchip Technology
DIODE ZENER 6.8V 500MW DO213AB
Need more? Email Us
ECAD model for CDLL4099
Vishay
DIODE ZENER 110V 1.5W DO204AL
Need more? Email Us
ECAD model for Z4KE110A-E3/73

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention