EN
  • EN
  • DE

SDWL1608CR15JTF

Part No SDWL1608CR15JTF
Manufacturer Sunlord
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 189120-SDWL1608CR15JTF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDWL1608CR15JTF CAD Model

Description

The SDWL1608CR15JTF is a high-frequency wire-wound chip inductor manufactured by Sunlord. It's designed for various applications requiring compact size and stable inductance. This inductor features a ceramic core and offers excellent Q factor and self-resonant frequency characteristics.

Applications:

  • RF circuits: impedance matching, filtering, and tuning.
  • Mobile communication devices: smartphones, tablets, and other wireless devices.
  • Wireless LAN: Bluetooth and Wi-Fi modules.
  • High-frequency power supplies: DC-DC converters.
  • Consumer electronics: TVs, set-top boxes, and audio equipment.

Features:

  • Small size: 1.6mm x 0.8mm footprint allows for high-density mounting.
  • High Q factor: Provides low loss and efficient signal transfer.
  • Tight tolerance: Ensures consistent performance across different units.
  • High self-resonant frequency: Enables operation at higher frequencies.
  • Excellent solderability: Facilitates easy and reliable assembly.

Benefits:

  • Miniaturization: Saves board space in compact electronic devices.
  • Improved performance: Enhances signal quality and reduces power consumption.
  • Reliable operation: Ensures stable and consistent performance over a wide range of operating conditions.
  • Cost-effective: Provides a balance of performance and price.
  • Easy assembly: Simplifies the manufacturing process.

Additional Details:

The SDWL1608CR15JTF has an inductance of 0.15uH (microhenries) and a tolerance of ±5%. The rated current is typically around several hundred milliamperes, but this value can vary depending on the specific application and operating conditions. The operating temperature range is typically between -40°C and +85°C. This inductor is RoHS compliant, meaning it is free of hazardous substances. The packaging is typically tape and reel for automated assembly.

Proper selection of the inductor is crucial for optimal circuit performance. Factors such as inductance value, Q factor, self-resonant frequency, and current handling capability should be carefully considered. Consulting the manufacturer's datasheet is highly recommended before using this inductor in a specific application.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1,280+ $0.0392 $50.1760
3,110+ $0.0322 $100.1420
4,810+ $0.0312 $150.0720
6,625+ $0.0302 $200.0750
8,565+ $0.0292 $250.0980
11,455+ $0.0262 $300.1210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,775 pieces
MOQ: 1280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess