Products specifications Report Issue?

Manufacturer SUNPLUS
Win Source Part Number 338587-SPHE1500A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPHE1500A CAD Model

Description

The SPHE1500A, manufactured by Sunplus, is a system-on-a-chip (SoC) designed for DVD players and other media playback devices. This chip integrates various functions, including video decoding, audio processing, and system control, providing a cost-effective solution for consumer electronics manufacturers.

Applications

  • DVD Players
  • Portable DVD Players
  • DVD Mini-Systems
  • Car DVD Players

Features

  • Integrated MPEG-2 Decoder: Decodes DVD video content, ensuring smooth playback.
  • Built-in Audio DAC: Provides high-quality audio output.
  • Servo Controller: Manages the DVD drive mechanism for accurate disc reading.
  • Macrovision Support: Includes copy protection to prevent unauthorized copying of DVDs.
  • Progressive Scan Output: Enhances video quality with progressive scan technology.
  • Multi-Format Compatibility: Supports DVD-Video, DVD-R/RW, DVD+R/RW, CD-DA, CD-R/RW, VCD, SVCD, and MP3/JPEG formats.
  • On-Screen Display (OSD) Controller: Creates user interface elements like menus and settings.
  • Multiple Interfaces: Includes UART, SPI, I2C, and GPIO for connecting to external devices.

Benefits

  • Reduced System Cost: Integration of multiple functions minimizes the need for external components.
  • Simplified Design: Streamlines the design process for DVD players and related devices.
  • Reliable Performance: Delivers stable and high-quality DVD playback.
  • Broad Compatibility: Supports a wide range of disc formats, increasing versatility.

Additional Details

The SPHE1500A typically operates at a clock frequency optimized for DVD processing. It requires a power supply voltage of around 3.3V and 1.2V. It is commonly packaged in a surface-mount package like LQFP, making it suitable for automated manufacturing. Power management features minimize power consumption during operation and standby modes. Standard communication interfaces allow seamless integration with DVD drives and other peripherals. The device is designed for use in consumer electronics, offering a balance between cost and performance. This chip is often used in mass-produced DVD players and similar devices where cost and reliability are critical factors.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ECAD model for SMC62L3236
ON Semiconductor
Need more? Email Us
ECAD model for SMBT1265LT1
SECOS
P-Channel Enhancement MOSFET
Need more? Email Us
ECAD model for SMG2305P
Summit
Need more? Email Us
ECAD model for SMM665AF-366L
Yageo
Need more? Email Us
ECAD model for SMB-321611-N1-260A
AUK corp
Lowest to $0.3997
ECAD model for SMK630D
Qualcomm
Lowest to $2.9947
ECAD model for SMB349ET-2065Y
Kemet
Need more? Email Us
ECAD model for SMC7.3224J50TR12-50V224
Summit
Need more? Email Us
ECAD model for SMM665BFT-403L

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention