EN
  • EN
  • DE

SMC7.3224J50TR12-50V224

Part No SMC7.3224J50TR12-50V224
Manufacturer Kemet
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Win Source Part Number 328366-SMC7.3224J50TR12-50V224
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMC7.3224J50TR12-50V224 CAD Model

Description

The SMC7.3224J50TR12-50V224 is a common mode choke manufactured by Kemet. Common mode chokes are essential components in electronic circuits designed to suppress unwanted common-mode noise while permitting differential signals to pass with minimal interference. These chokes play a critical role in ensuring signal quality and compliance with electromagnetic compatibility (EMC) standards across various applications.

Applications

  • Power Line Filtering: Suppressing common-mode noise on AC power lines to prevent interference with sensitive electronic equipment.
  • Signal Line Isolation: Isolating data and signal lines to minimize crosstalk and maintain signal integrity.
  • Motor Drives: Reducing electromagnetic interference (EMI) generated by motor drives to protect nearby electronic devices.
  • Communication Systems: Improving the performance of communication systems by filtering common-mode noise on signal lines.
  • Industrial Automation: Protecting control and automation equipment from common-mode noise in harsh industrial environments.

Features

  • Effective Common-Mode Noise Suppression: Provides high attenuation of common-mode noise across a wide frequency range.
  • Compact Surface-Mount Design: Suitable for automated assembly and high-density circuit boards.
  • High Impedance Characteristics: Offers high impedance to common-mode currents, effectively blocking unwanted noise.
  • Low Differential-Mode Insertion Loss: Ensures minimal signal attenuation for differential signals, preserving signal integrity.
  • Robust Construction: Designed for long-term reliability and stable performance in diverse operating conditions.

Benefits

  • Enhanced Signal Quality: Minimizes noise and interference, ensuring cleaner and more reliable signal transmission.
  • Improved EMC Compliance: Facilitates compliance with stringent electromagnetic compatibility standards.
  • Reduced Electromagnetic Interference (EMI): Minimizes interference with nearby electronic devices, improving overall system performance.
  • Increased System Reliability: Protects sensitive electronic components from damage caused by common-mode noise and voltage surges.
  • Optimized System Performance: Enables electronic devices to operate at their full potential without being adversely affected by noise.

Additional Details

The SMC7.3224J50TR12-50V224 is designed for surface mounting on PCBs. Detailed specifications, including inductance, impedance at specific frequencies, rated current, DC resistance, and voltage ratings (e.g., 50V), are generally provided in the manufacturer's datasheet. The 'TR12' suffix typically signifies tape and reel packaging for automated assembly. This common mode choke is constructed with materials chosen for stable electrical performance over a wide temperature range and various environmental conditions.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess