EN
  • EN
  • DE

TZM5230B-GS08-C4V7

Part No TZM5230B-GS08-C4V7
Manufacturer TEMIC Semiconductors
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101733-TZM5230B-GS08-C4V7
Categories OEM Parts(T-Z)
Manufacturer TEMIC Semiconductors
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TZM5230B-GS08-C4V7 CAD Model

Description

The TZM5230B-GS08-C4V7 is a Zener diode manufactured by TEMIC Semiconductors (now Vishay). Zener diodes are semiconductor devices designed to operate in the reverse breakdown region, providing a stable voltage reference. This particular diode is used for voltage regulation and protection in various electronic circuits.

Applications

  • Voltage Regulation: Provides a stable voltage output for sensitive electronic components.
  • Overvoltage Protection: Protects circuits from voltage spikes and transients.
  • Clipping Circuits: Used to limit voltage levels in signal processing applications.
  • Voltage Shifting: Shifts the voltage level of a signal to a desired range.
  • Reference Voltage: Provides a stable reference voltage for comparators and other circuits.

Features

  • Zener Voltage 4.7V: Maintains a stable voltage of 4.7V in the reverse breakdown region.
  • Low Reverse Leakage Current: Minimizes current leakage in the reverse direction.
  • High Surge Current Capability: Withstands transient current surges without damage.
  • Small Size: Compact package allows for integration into space-constrained designs.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits

  • Stable Voltage Reference: Provides a reliable voltage reference for accurate circuit operation.
  • Circuit Protection: Protects sensitive components from overvoltage conditions.
  • Improved Circuit Performance: Enhances the stability and reliability of electronic circuits.
  • Space Saving: Compact size allows for use in densely populated circuit boards.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

Additional Details

The TZM5230B-GS08-C4V7 is typically housed in a SOD-80 package. The power dissipation is generally around 500 mW. Its operating temperature range is usually between -65°C and +175°C. This Zener diode is crucial in ensuring stable voltage levels and protecting electronic circuits from damage due to voltage fluctuations. The 'GS08' suffix often indicates specific packaging or environmental compliance details, and 'C4V7' indicates the 4.7V Zener voltage.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess