EN
  • EN
  • DE

SUPERMICRO 100-000000340 - AMD EPYC 7443 2.85GHz 24C 128M 200W UNLOCKED

Part No SUPERMICRO 100-000000340 - AMD EPYC 7443 2.85GHz 24C 128M 200W UNLOCKED
Manufacturer Supermicro
Catalog CPU
Description AMD EPYC 7443 2.85GHz 24C 128M 200W UNLOCKED
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1435175-SUPERMICRO 100-000000340 - AMD EPYC 7443 2.85GHz 24C 128M 200W UNLOCKED
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO 100-000000340 - AMD EPYC 7443 2.85GHz 24C 128M 200W UNLOCKED CAD Model

Description

The Supermicro 100-000000340 is powered by the AMD EPYC 7443 processor, an incredibly potent server-grade CPU designed for data-intensive workloads in enterprise and cloud computing environments. This processor features 24 cores and 48 threads, running at a base clock of 2.85GHz, enabling it to manage colossal parallel processing tasks with efficiency and agility. With a generous 128MB of L3 cache, this CPU excels in environments where rapid data access and high-speed processing are paramount, effectively minimizing latency and improving overall system throughput. The processor's 200W thermal design power (TDP) reflects its high-performance capability, suited for computing environments where superior processing power is needed. It supports cutting-edge features such as DDR4 memory and PCIe 4.0, enabling high-speed connections to memory and peripheral devices, thereby enhancing the server's ability to handle heavy workloads and high traffic volumes with ease. Being an unlocked processor, it provides the flexibility for overclocking, allowing IT professionals to fine-tune the performance to meet the specific demands of their applications. Integration with Supermicro server solutions amplifies its capabilities, ensuring a scalable, robust, and efficient computing platform that can meet the needs of today's most demanding data centers and enterprises.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU V26808-B8696-V10 - Intel Xeon Processor E5-4603, 2.0 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-8180M-V5, 2.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Gold 6256 (3.6GHz - 12C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3206R 8C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2630v3 2.40GHz 8C 20M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3204 6C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6130 2.10GHz 16C 22M 125W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-5115-V5, 2.4 GHz
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess