EN
  • EN
  • DE

SUPERMICRO CSE-815-H8DGU-F - Supermicro CSE-815 H8DGU-F 1U Server 4x3.5

Part No SUPERMICRO CSE-815-H8DGU-F - Supermicro CSE-815 H8DGU-F 1U Server 4x3.5
Manufacturer Supermicro
Catalog Server
Description Supermicro CSE-815 H8DGU-F 1U Server 4x3.5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435803-SUPERMICRO CSE-815-H8DGU-F - Supermicro CSE-815 H8DGU-F 1U Server 4x3.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CSE-815-H8DGU-F - Supermicro CSE-815 H8DGU-F 1U Server 4x3.5 CAD Model

Description

The SUPERMICRO CSE-815 H8DGU-F is a compact and powerful 1U rackmount server designed to deliver exceptional performance and reliability for business-critical applications. Equipped with the Supermicro H8DGU-F motherboard, it supports dual AMD Opteron 6000 series processors, providing a cost-effective solution without compromising on computing power. This server accommodates 4x3.5"" hot-swappable drive bays, allowing for flexible and efficient storage configurations with support for SATA and SAS drives. The CSE-815 H8DGU-F features a high-efficiency 560W power supply, ensuring stable operation and energy efficiency. With integrated IPMI 2.0 with dedicated LAN for out-of-band management, it simplifies server management and monitoring tasks, offering remote access capabilities that enable seamless management of server systems. This server's optimized cooling design and high-performance components make it an ideal choice for data centers and enterprises looking for a reliable, high-density server solution.

You May Also Be Interested in

IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us
IBM
9117-MMB 64c 3,1Ghz 768GB mem
Need more? Email Us
IBM
IBM POWER 520 EXPRESS
Need more? Email Us
IBM
S814 Server - 6-Core - 6 x OS - Un-Ltd Users - P10
Need more? Email Us
IBM
P7 720 - 6-Core - 1xOS - UNLTD USERS - P10
Need more? Email Us
IBM
P6 520 - 1-Core - V7R2 - 1 x OS - 40 USER - P05
Need more? Email Us
IBM
IBM POWER S922 Server - 16-Core 3.4 - 3.9 GHZ
Need more? Email Us
IBM
256GB mem, PVM Enterprise, AME
Need more? Email Us
IBM
P6 520 - 1-Core - V6R1 - 1 x OS - 35 USER - P05
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess