EN
  • EN
  • DE

SUPERMICRO PWS-2K20A-1R - Supermicro 2200W Titanium Power Supply

Part No SUPERMICRO PWS-2K20A-1R - Supermicro 2200W Titanium Power Supply
Manufacturer Supermicro
Catalog Power Supply Units
Description Supermicro PWS-2K20A-1R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1435723-SUPERMICRO PWS-2K20A-1R - Supermicro 2200W Titanium Power Supply
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO PWS-2K20A-1R - Supermicro 2200W Titanium Power Supply CAD Model

Description

The SUPERMICRO PWS-2K20A-1R is an ultra-high-capacity 2200W power supply unit engineered to meet the demanding power requirements of high-density server environments and advanced computing applications. This power supply is designed for compatibility with Supermicro's enterprise server systems, ensuring seamless integration and reliable performance. With an 80 PLUS Titanium certification, the PWS-2K20A-1R achieves up to 96% energy efficiency, minimizing power loss and significantly lowering operating costs in energy-intensive operations such as data centers and high-performance computing clusters. It supports Redundant Power Supply (RPS) configurations to provide fault tolerance and continuous operation, crucial for mission-critical systems. The PSU features active Power Factor Correction (PFC) to improve power quality and reduce the electrical load on the utility network. Advanced protection mechanisms, including overcurrent, overvoltage, and short-circuit protection, safeguard the server components against power anomalies. The PWS-2K20A-1R's robust design and high output capacity make it an excellent choice for organizations requiring a powerful, efficient, and reliable power supply solution for their Supermicro server systems.

You May Also Be Interested in

CISCO
300W HP Mellanox IB FDR 36P Switch Rear to front
Need more? Email Us
CISCO
Cisco PWR-C1-440WDC
Need more? Email Us
CISCO
Cisco 3845 CA Power Supply 300W
Need more? Email Us
CISCO
Cisco Catalyst 3K-X 350W AC Power Supply
Need more? Email Us
CISCO
Cisco RC460-PSU2-850W 850W Power Supply C460 M1
Need more? Email Us
CISCO
Cisco Catalyst 1300w Power Supply Unit
Need more? Email Us
CISCO
Power adapter for SG300-10MPP 100-240V 50-60Hz
Need more? Email Us
CISCO
Cisco N2200-PAC-400W-B
Need more? Email Us
CISCO
Cisco PWR-C1-350WAC/2. Product type: Power supply, Product colour: Black, Grey. Total power: 350 W
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess