Products specifications

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr SURGE
Series -
Package Bag
Product Status Active
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 500 mV @ 5 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 500 µA @ 60 V
Capacitance @ Vr, F 350pF @ 4V, 1MHz
Mounting Type Surface Mount
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB (SMC)
Operating Temperature - Junction -55°C ~ 125°C
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN 3A001
HTSUS 8541.10.0080
Win Source Part Number 1367242-SL56C
Ultra Librarian 3D Model Ultra Librarian SL56C CAD Model

Description

The 1367242-SL56C is a Schottky diode used in rectifier circuits manufactured by SURGE.

  • Package / Case: DO-214AB (SMC)
  • MSL: 1 (Unlimited)
  • HTSUS: 8541.10.0080
  • REACH: Undefined
  • ECCN: 3A001
  • Maximum Reverse Voltage (Vr): 60V
  • Average Rectified Current (Io): 5A

You May Also Be Interested in

ON Semiconductor
DIODE SCHOTTKY 100V 1A SMB / Diode 100 V 2A Surface Mount SMB
Lowest to $0.0596
ECAD model for MBRS1100T3
Comchip Technology
DIODE GEN PURP 400V 1A SOD123F
Lowest to $0.2104
ECAD model for CGRKM4004-HF
Bourns Inc.
DIODE GEN PURP 80V 100MA 0603
Lowest to $0.3054
ECAD model for CD0603-S0180
DIOTEC Electronics Corporation
DIODE GP 1KV 1A MELF DO-213AB
Need more? Email Us
ECAD model for SFE1M
Taiwan Semiconductor
DIODE GEN PURP 200V 10A TO220AC
Need more? Email Us
ECAD model for SFA1004G
Bourns Inc.
DIODE GEN PURP 2KV 1A SMA
Lowest to $0.3854
ECAD model for CD214A-R12000
Vishay
DIODE AVALANCHE 50V 1.4A SOD57
Need more? Email Us
ECAD model for BYT52A-TAP
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ECAD model for SMBD1031T
ON Semiconductor
DIODE SWITCHING 1.2KV 10A / Diode
Need more? Email Us
ECAD model for MR10120E

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention