Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 650V
Id - Continuous Drain Current 8A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 365mOhm at 4A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 21.5nC at 10V
Gate Source Voltage (Maximum) ±25V
Input Capacitance (Ciss) (Maximum) at Vds 764pF at 100V
Power Dissipation (Maximum) 57W
Temperature Range - Operating 150°C
Mounting Style SMD
Supplier Device Package PowerFlat (5x6) HV
Manufacturer Package 8-PowerVDFN
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1261316-STL18N65M2
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STL18N65M2 CAD Model

Description

STL18N65M2 - N-channel 650 V, 0.18 Ohm typ., 16 A MDmesh™ M2 Power MOSFET in a PowerFLAT™ 5x6 package

Introducing the STL18N65M2, a cutting-edge N-channel Power MOSFET from the renowned semiconductor manufacturer, STMicroelectronics. This high-performance MOSFET is a part of the MDmesh™ M2 series, which is well-known for its excellent energy efficiency and reduced power losses. The STL18N65M2 is specifically designed to address the demanding requirements of high-efficiency power conversion applications.

The device boasts an impressive 650 V breakdown voltage, making it suitable for high-voltage operations. With a low on-resistance of just 0.18 Ohm (typical), the STL18N65M2 ensures minimal conduction losses, enhancing overall system efficiency. The MOSFET can handle a continuous drain current of up to 16 A, providing robust performance for a wide range of applications.

One of the key features of the STL18N65M2 is its PowerFLAT™ 5x6 package, which not only offers a compact footprint but also excellent thermal performance. This package design allows for a high level of power density, making it ideal for space-constrained applications while ensuring reliable operation even under high thermal conditions.

The STL18N65M2 utilizes STMicroelectronics' innovative second-generation MDmesh™ technology. This technology incorporates a unique vertical structure, which optimizes the device's on-resistance and dynamic performance. As a result, the MOSFET exhibits reduced switching losses, making it highly suitable for high-frequency power switching applications such as Switch Mode Power Supplies (SMPS), LED lighting, and high-efficiency converters.

With its robust design and advanced technology, the STL18N65M2 is a perfect choice for engineers looking to improve the efficiency and reliability of their power management systems. Whether you are working on renewable energy inverters, welding equipment, or any other power-intensive application, the STL18N65M2 provides the performance and durability you need to succeed.

STMicroelectronics' commitment to quality and innovation is evident in the STL18N65M2, making it a smart choice for your next project that requires high voltage, high efficiency, and compact size.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to €6.4466
ECAD model for BSC009NE2LS5IATMA1
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to €0.3335
ECAD model for MDD3400
Alpha & Omega Semiconductor Inc.
null600V 53A α MOS Power Transistor | MOSFET N-CH
Lowest to €4.7722
ECAD model for AOK53S60
Alpha & Omega Semiconductor Inc.
P-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
ECAD model for AOD4187
Microsemi Corporation
POWER MOSFET N-CHANNEL(BVdss=200V, Rds(on)=0.085ohm, Id=30A) | MOSFET N-CH TO-204AE TO-3
Lowest to €58.3320
ECAD model for JANTX2N6766
ON Semiconductor
N-Channel SuperFET II MOSFET | MOSFET N-CH 600V 37A TO247
Lowest to €5.3257
ECAD model for FCH104N60
Vishay
HEXFET POWER MOSFET | MOSFET N-CH 60V 17A TO-220AB
Lowest to €1.1970
ECAD model for IRLZ24
STMicroelectronics
DISCRETE
Lowest to €28.3328
ECAD model for STWA46N65DM6AG
Infineon Technologies
Ultra Low On-Resistance | MOSFET P-CH 30V 11A 8-SOIC
Lowest to €2.1740
ECAD model for IRF7424TR

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ €1.0883 €48.9720
105+ €0.8929 €93.7581
160+ €0.8651 €138.4090
220+ €0.8372 €184.1790
285+ €0.8092 €230.6243
380+ €0.7256 €275.7173
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14,930 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention