EN
  • EN
  • DE

PAT1220-C-0DB-T-C

Part No PAT1220-C-0DB-T-C
Manufacturer Susumu
Catalog Attenuators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family Attenuators
Manufacturer Susumu
Win Source Part Number 344295-PAT1220-C-0DB-T-C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PAT1220-C-0DB-T-C CAD Model

Description

The PAT1220-C-0DB-T-C is a precision thin film attenuator manufactured by Susumu. It is designed for applications requiring minimal signal attenuation, essentially acting as a through-line or a very low attenuation component. This attenuator is part of the PAT series, known for its excellent frequency response and power handling capabilities. Its construction utilizes thin film technology, which ensures tight tolerance and long-term stability.

Applications

  • RF and Microwave Systems
  • Mobile Communication Devices
  • Wireless Infrastructure
  • Test and Measurement Equipment
  • Radar Systems

Features

  • Near Zero Attenuation: Provides minimal attenuation (0dB).
  • Thin Film Technology: Ensures high accuracy and stability.
  • Compact Size: Designed for space-constrained applications.
  • High Frequency Performance: Operates effectively across a broad frequency range.
  • RoHS Compliant: Meets environmental regulations.
  • Excellent Return Loss: Minimizes signal reflection.

Benefits

  • Minimal Signal Distortion: Ensures minimal signal loss and distortion.
  • Stable Performance: Thin film construction ensures minimal drift over temperature and time.
  • Space Saving: Small footprint allows for integration into dense circuit boards.
  • Wideband Operation: Suitable for various frequency bands used in communication and radar systems.
  • Environmentally Friendly: Complies with RoHS standards, reducing environmental impact.
  • Improved Signal Integrity: Minimizes unwanted reflections, leading to better overall signal quality.

Additional Details

The PAT1220-C-0DB-T-C attenuator is typically available in a surface-mount package, facilitating automated assembly processes. The '1220' in the part number indicates the package size (1.2mm x 2.0mm). It is crucial to review the manufacturer's datasheet for precise specifications, including frequency range, power handling capability, and operating temperature range. The thin film resistor element is passivated to provide environmental protection and long-term reliability. The 'C' likely refers to a specific tolerance and temperature coefficient. The 'T' probably refers to the termination material, and 'C' might denote a particular manufacturing or lot code.

You May Also Be Interested in

TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 26DB 50OHM 12CLCC
Lowest to $190.4478
Analog Devices Inc.
RF ATTENUATOR 31.5DB DIE
Lowest to $280.0629
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
Mini-Circuits
10 DB SMT FIXED ATT, DC 8000 MHZ
Lowest to $5.9430
pSemi
RF ATTEN 0-31.75DB 50OHM 32VFQFN
Lowest to $5.4950
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess