EN
  • EN
  • DE

BZX84C3V9 RF

Part No BZX84C3V9 RF
Manufacturer Taiwan Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiwan Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 819965-BZX84C3V9 RF
Ultra Librarian 3D Model Ultra Librarian BZX84C3V9 RF CAD Model

Description

The BZX84C3V9 RF is a surface-mount Zener diode manufactured by Taiwan Semiconductor. It is designed to provide voltage regulation and transient voltage suppression in various electronic circuits. This diode is part of the BZX84 series, known for its compact size and reliable performance.

Applications

  • Voltage Regulation: Maintaining a stable voltage level in electronic circuits.
  • Transient Voltage Suppression: Protecting sensitive components from voltage spikes.
  • Clipping Circuits: Limiting voltage levels to prevent damage.
  • Electronic Equipment: Use in consumer electronics, telecommunications, and industrial applications.
  • Mobile Devices: Protection and regulation in mobile phones and tablets.

Features

  • Zener Voltage: 3.9V nominal Zener voltage.
  • Low Reverse Leakage Current: Minimizes power loss.
  • Surface Mount Package: Small SOT-23 package for compact designs.
  • High Surge Capability: Handles transient voltage spikes effectively.
  • Lead-Free Finish: RoHS compliant for environmental safety.

Benefits

  • Precise Voltage Regulation: Ensures stable operation of electronic circuits.
  • Effective Transient Protection: Prevents damage from voltage surges and ESD events.
  • Compact Design: Saves space in densely populated circuit boards.
  • High Reliability: Provides consistent performance over a wide range of operating conditions.
  • Environmentally Friendly: Compliant with RoHS standards, reducing environmental impact.

Additional Details

The BZX84C3V9 RF Zener diode is characterized by its tight voltage tolerance and low dynamic impedance. The SOT-23 package allows for automated assembly and efficient heat dissipation. It is suitable for applications requiring a stable 3.9V reference or overvoltage protection.

Technical Specifications:

  • Zener Voltage (Vz): 3.9V
  • Zener Current (Iz): Specified in datasheet
  • Package: SOT-23
  • Power Dissipation: Specified in datasheet
  • Operating Temperature Range: -65°C to +150°C

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess