EN
  • EN
  • DE

BK0402LL101-T

Part No BK0402LL101-T
Manufacturer Taiyo Yuden
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 100 OHM 01005 1LN / MULTILAYER CHIP BEAD INDUCTORS (BK SERIES)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiyo Yuden
Packaging Reel
Part Status Obsolete (End Of Life)
Number of Lines 1
Impedance at Frequency 100 Ohms at 100MHz
Current Rating (Maximum) 100mA
DC Resistance (DCR) (Maximum) 2Ohm
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 1005
Mounting Style SMD
Height (Maximum) 0.009" (0.22mm)
Dimension 0.016" L x 0.008" W (0.40mm x 0.20mm)
Manufacturer Pack Quantity 20,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801117-BK0402LL101-T
Ultra Librarian 3D Model Ultra Librarian BK0402LL101-T CAD Model

Description

The BK0402LL101-T is an obsolete (end of life) surface mount device (SMD) manufactured by Taiyo Yuden.

  • Packaging: Reel
  • Mounting Style: SMD
  • Operating Temperature: -55°C to 125°C
  • Dimensions: 0.016" L x 0.008" W (0.40mm x 0.20mm)
  • Manufacturer Package: 1005
  • Height (Maximum): 0.009" (0.22mm)
  • Current Rating (Maximum): 100mA
  • DC Resistance (DCR) (Maximum): 2Ohm
  • Supply and Demand Status: Sufficient
  • Manufacturer Pack Quantity: 20,000
  • MSL Level: 1 (unlimited)
  • Impedance @ Frequency: 100 Ohms @ 100MHz

You May Also Be Interested in

Murata Electronics North America
FERRITE BEAD 470 OHM 0603 1LN
Lowest to $0.0176
Murata Electronics North America
FERRITE BEAD 220 OHM 0603 1LN
Lowest to $0.0145
Murata Electronics North America
FERRITE BEAD 30 OHM 0402 1LN
Lowest to $0.0109
Murata Electronics North America
FERRITE BEAD 600 OHM 0603 1LN
Lowest to $0.0174
Murata Electronics North America
FERRITE BEAD 47 OHM 0603 1LN
Lowest to $0.0166
Murata Electronics North America
Ferrite Beads Multi-Layer 600Ohm 25% 100MHz 0.5A 0.38Ohm DCR 0603 T/R / FERRITE BEAD 600 OHM 0603 1LN
Lowest to $0.0293
Murata Electronics North America
FERRITE BEAD 22 OHM 0603 1LN
Lowest to $0.0583
Murata Electronics North America
FERRITE BEAD 2.5 KOHM 0603 1LN
Lowest to $0.0271
Wurth Electronics Inc
Multilayer-SMD-Ferrite | FERRITE BEAD 2.2 KOHM 0603 1LN
Lowest to $0.1165

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7022 $59.6870
205+ $0.5763 $118.1415
310+ $0.5590 $173.2900
430+ $0.5405 $232.4150
555+ $0.5232 $290.3760
740+ $0.4689 $346.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,400 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess