EN
  • EN
  • DE

LMNR6028T101M

Part No LMNR6028T101M
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SOP
Manufacturer Taiyo Yuden
Manufacturer Homepage www.t-yuden.com
Win Source Part Number 754298-LMNR6028T101M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMNR6028T101M CAD Model

Description

The LMNR6028T101M is a wire-wound power inductor manufactured by Taiyo Yuden. This inductor is designed for use in power supply circuits, DC-DC converters, and other applications requiring efficient energy storage and filtering. It features a shielded construction to minimize electromagnetic interference (EMI) and is designed for surface mount assembly.

Applications

  • DC-DC converters
  • Power supply circuits
  • Noise filtering
  • Voltage regulators
  • Portable electronic devices

Features

  • Shielded construction for low EMI
  • High current handling capability
  • Low DC resistance (DCR)
  • Surface mount design
  • Compact size

Benefits

  • Reduced electromagnetic interference
  • Efficient power conversion
  • Minimized power losses
  • Easy integration into circuit boards
  • Space-saving design

Detailed Specs

The LMNR6028T101M power inductor has an inductance of 100 μH (microhenries) with a tolerance of ±20%. It features a shielded construction, which effectively reduces electromagnetic interference (EMI) and ensures stable operation in sensitive electronic circuits. The inductor has a rated current of [Insert Value Here] and a low DC resistance (DCR) of [Insert Value Here], which minimizes power losses and improves energy efficiency. It is designed for surface mount assembly and is available in a compact 6.0mm x 2.8mm footprint. This inductor is commonly used in DC-DC converters and power supply circuits for portable electronic devices, where high efficiency, low EMI, and small size are critical requirements. The robust construction and reliable performance make it suitable for a wide range of applications, including industrial equipment, consumer electronics, and automotive systems. Its high current handling capability allows it to be used in high-power applications without saturation.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us
Pulse
FIXED IND 35.6UH 5A 23 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 70UH 3A 52 MOHM TH
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess