EN
  • EN
  • DE

TMK325B7226MM-TR

Part No TMK325B7226MM-TR
Manufacturer Taiyo Yuden
Catalog Ceramic Capacitors
Description CAP CER 22UF 25V X7R 1210
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Features 22 µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Manufacturer Taiyo Yuden
Series M
Package Reel - TR
Part Status Not For New Designs
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount, MLCC
Package 1210 (3225 Metric)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number CE TMK325 B7226MM-TR, TMK325 B7226MM-TR, 587-2784-2, 587-2784-1, 587-2784-6, TMK325B7226MMTR
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900391-TMK325B7226MM-TR
Ultra Librarian 3D Model Ultra Librarian TMK325B7226MM-TR CAD Model

Description

The TMK325B7226MM-TR is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. This component is designed for various applications within electronic circuits, including decoupling, bypassing, filtering, and energy storage. Its high capacitance value and stable performance characteristics make it a versatile choice for a wide range of applications.

Applications

  • Decoupling: Provides local decoupling for integrated circuits, reducing noise and voltage fluctuations.
  • Bypassing: Bypasses AC signals to ground, minimizing noise and improving signal integrity.
  • Filtering: Filters unwanted frequencies in electronic circuits, enhancing signal quality.
  • Energy Storage: Temporarily stores electrical energy for stable circuit operation.
  • General Purpose Applications: Suitable for use in various electronic circuits requiring a stable capacitor.

Features

  • High Capacitance: Boasts a high capacitance value of 22µF.
  • Compact Size: Comes in a 1210 package size, optimizing board space.
  • X7R Dielectric: Ensures stable performance across a broad temperature spectrum.
  • Voltage Rating: Rated for 16V, accommodating a range of voltage levels.
  • Low ESR: Exhibits low equivalent series resistance for efficient energy transfer.

Benefits

  • Enhanced Circuit Performance: Significantly reduces noise, leading to improved signal integrity and clarity.
  • Improved System Reliability: Provides stable and reliable operation for electronic circuits, preventing malfunctions.
  • Space-Saving Design: Enables the design of more compact and efficient electronic devices.
  • Stable Performance: Maintains a consistent level of performance across fluctuating temperatures and voltages.
  • Extended Lifespan: Guarantees a long operational lifespan, minimizing the need for frequent replacements.

Additional Details

The TMK325B7226MM-TR utilizes a 1210 surface-mount package, facilitating easy integration into printed circuit boards. The X7R dielectric provides capacitance stability within a temperature range of -55°C to +125°C. Key specifications to consider include capacitance, voltage rating, tolerance, and temperature coefficient. This capacitor is ideally suited for applications in consumer electronics, industrial equipment, and automotive systems. Manufactured by Taiyo Yuden, a respected name in electronic components, the TMK325B7226MM-TR offers reliability and performance in demanding applications.

You May Also Be Interested in

Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4399 $50.5885
280+ $0.3610 $101.0800
430+ $0.3497 $150.3710
595+ $0.3384 $201.3480
765+ $0.3271 $250.2315
1,025+ $0.2933 $300.6325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess