The SG-310SCN 48.000000MHZ from TDK Corporation is a crystal oscillator designed for a wide range of applications requiring a stable and accurate clock signal. This oscillator provides a precise 48 MHz output frequency, making it suitable for digital circuits, microcontrollers, and communication systems.
Applications
- Microcontroller clock sources
- Real-time clock (RTC) modules
- Communication equipment (e.g., Ethernet, USB)
- Audio and video processing
- Test and measurement instruments
Features
- Output Frequency: 48.000000 MHz
- High frequency stability
- Compact size
- Low jitter
- Supply Voltage: Typically 3.3V or 5V (check datasheet for specific voltage)
- CMOS output
Benefits
- Provides a stable and accurate clock signal for reliable system operation.
- Reduces system noise and improves signal integrity due to low jitter.
- Easy integration into various circuit designs due to its standard CMOS output.
- Enhances the performance of time-sensitive applications.
- Improved overall system performance due to the stable clock source.
Technical Specifications
The SG-310SCN crystal oscillator typically operates within a supply voltage range of 3.3V to 5V. It exhibits excellent frequency stability over a wide temperature range, usually specified in parts per million (ppm). The oscillator’s compact size allows for efficient use of board space. Consult the product datasheet for detailed specifications, including frequency tolerance, operating temperature range, and power consumption. The output signal is CMOS compatible, facilitating seamless integration with digital logic circuits. This oscillator is designed to meet stringent industry standards for reliability and performance.