EN
  • EN
  • DE

SLF10145T-330M1R6-P

Part No SLF10145T-330M1R6-P
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837920-SLF10145T-330M1R6-P
Ultra Librarian 3D Model Ultra Librarian SLF10145T-330M1R6-P CAD Model

Description

The SLF10145T-330M1R6-P is a shielded power inductor manufactured by TDK Corporation. It is designed for use in various power management applications where high efficiency, low EMI, and compact size are essential. The inductor's shielded construction effectively minimizes electromagnetic interference, making it suitable for noise-sensitive environments.

Applications:

  • DC-DC Converters: Step-up (boost), step-down (buck), and inverting converters in various electronic devices.
  • Power Supplies: Used for filtering and energy storage in switching power supplies.
  • Portable Electronics: Power management in smartphones, tablets, laptops, and other battery-powered devices.
  • LED Lighting: Powering LED drivers and lighting circuits with high efficiency.
  • Automotive Electronics: Power management in automotive systems, such as engine control units (ECUs) and infotainment systems.

Features:

  • Shielded Construction: Minimizes electromagnetic interference (EMI) to prevent noise from affecting nearby circuits.
  • High Current Capability: Designed to handle significant DC current without saturation, ensuring stable performance.
  • Low DC Resistance (DCR): Reduces power losses and improves overall efficiency in power conversion circuits.
  • Compact Size: Allows for integration into space-constrained applications, enabling smaller and more efficient designs.
  • Operating Temperature Range: Wide operating temperature range makes it suitable for use in various environmental conditions.

Benefits:

  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring stable performance and reducing noise in sensitive circuits.
  • High Efficiency: Low DCR reduces power losses, improving the overall efficiency of power conversion.
  • Compact Design: Small footprint enables integration into space-constrained applications, allowing for smaller and more efficient designs.
  • Reliable Performance: Designed for reliable operation in various environmental conditions, ensuring long-term stability.

Additional Details:

The SLF10145T-330M1R6-P has an inductance value of 33µH (330M) and a rated current of 1.6A (1R6). The specific saturation current, RMS current, self-resonant frequency, and DC resistance should be verified from the TDK datasheet.

Proper PCB layout is crucial for maximizing the performance of this inductor. Keep high-current traces wide and short to minimize resistive losses. Consider the proximity of other components to minimize coupling and potential EMI issues. Consult TDK's application notes for best practices in inductor selection and layout.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2784 $58.4640
510+ $0.2287 $116.6370
790+ $0.2206 $174.2740
1,085+ $0.2137 $231.8645
1,400+ $0.2067 $289.3800
1,865+ $0.1860 $346.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess