EN
  • EN
  • DE

TFSZ06052460-3310A2X

Part No TFSZ06052460-3310A2X
Manufacturer TDK Corporation
Catalog Balun
Description BALUN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr TDK Corporation
Series TFSZ
Package Tape & Reel
Product Status Active
Frequency Range 2.3GHz ~ 2.69GHz
Impedance - Unbalanced/Balanced 50 / 100Ohm
Phase Difference 180° ±10°
Insertion Loss (Max) 0.65dB
Return Loss (Min) 10dB
Package / Case 0202 (0505 Metric), 4 PC Pad
Mounting Type Surface Mount
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 757397-TFSZ06052460-3310A2X
Ultra Librarian 3D Model Ultra Librarian TFSZ06052460-3310A2X CAD Model

Description

The 757397-TFSZ06052460-3310A2X is a balun from TDK Corporation.

  • Frequency Range: 2.3GHz to 2.69GHz
  • Unbalanced/Balanced Impedance: 50/100 Ohms
  • Phase Difference: 180° ±10°
  • Insertion Loss: 0.65dB maximum
  • Return Loss: 10dB minimum
  • Mounting Type: Surface Mount
  • Package: Tape & Reel
  • Package/Case Size: 0202 (0505 Metric)
  • PC Pads: 4
  • Active Product: Yes
  • Standard Package: 10,000 pcs

You May Also Be Interested in

M/A-Com Technology Solutions
BALUN 4.5MHZ-3GHZ 1:1 5SMD / 1:1 Tx Line Balun Transformer 4.5 - 3000 MHz
Lowest to $3.0099
Tyco Electronics
E-Series RF 1:1 Transmission Line Transformer 4.5 - 3000 MHz
Lowest to $0.4040
M/A-Com Technology Solutions
RF TRANSFORMER 1:1 5TERM. SMD / RF Transformer 1:1 5 Terminal SMD
Lowest to $5.7542
Anaren
BALUN 950MHZ-2.15GHZ 75/75 0805 / Ultra Low Profile 0805 Balun 75 to 75 Balanced
Lowest to $0.6207
Mini-Circuits
Lowest to $14.0734
TDK Corporation
Thin-Film Balun
Lowest to $0.0329
Pulse
BALUN 800MHZ-1.9GHZ 1:1 5SMD MOD
Lowest to $1.7643
TDK Corporation
Need more? Email Us
TDK Corporation
WOUND CHIP BALUN
Lowest to $0.4888

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
670+ $0.0749 $50.1830
1,630+ $0.0615 $100.2450
2,520+ $0.0596 $150.1920
3,470+ $0.0577 $200.2190
4,490+ $0.0557 $250.0930
6,000+ $0.0500 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,000 pieces
MOQ: 670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess