Products specifications Report Issue?

Category Connectors, Interconnects>Terminal Blocks>Terminal Block Accessories>Accessories
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Product Status Obsolete
Type Cover
For Use With/Related Products 100 Series
Color Clear
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Other Part Number -13-SI,A111874,1-1437381-0,1-1437381-0-ND
Standard Package 1,000
Win Source Part Number 1331681-13
Ultra Librarian 3D Model Ultra Librarian 13 CAD Model

Description

The TE Connectivity AMP Connectors 1331681-13 is a clear cover type accessory for 100 series terminal blocks.

  • Cover Type: clear
  • Series: 100 series
  • Packaging: bulk
  • Standard Package: 1,000
  • Status: obsolete
  • Compliance: ROHS3 compliant
  • MSL Level: 1 (Unlimited)
  • REACH Status: vendor undefined
  • HTSUS Code: 8538.90.8180
  • Other part numbers: -13-SI, A111874, 1-1437381-0, 1-1437381-0-ND

You May Also Be Interested in

Phoenix Contact
CONN TERM BLK STRN REL BK 2POS
Need more? Email Us
ECAD model for 3040627
Eaton Bussmann
PLASTIC COVER MAGNUM TOP
Need more? Email Us
ECAD model for BC3-04
TE Connectivity
CONN TERM BLK SCKT JUMPER BLACK
Need more? Email Us
ECAD model for 6648236-1
Phoenix Contact
CONN TERM BLK FUSE PLG BK 1POS
Need more? Email Us
ECAD model for 3209248
ELKO EP North America LLC
Pack of 10pcs comb busbars suitable for simple connection of contacts A1, A2 for 1-module products with a width of 17.5 mm
Need more? Email Us
ECAD model for CB-17-8
TE Connectivity
CONN TERM BLK END PLATE PNL BK / Connector End Plate, Panel Type For 200 Series
Need more? Email Us
ECAD model for 230-BU
Phoenix Contact
CONN TERM BLK CABLE HSG GN 10POS
Need more? Email Us
ECAD model for 1783740
Eaton Bussmann
TOP COVER-MFGR
Need more? Email Us
ECAD model for BB3-03TF
TE Connectivity
CONN FERRULE DIN 17AWG RED / Red Wire Ferrule Connector DIN 17 AWG (1.00mm²) Single Wire
Need more? Email Us
ECAD model for 966067-8

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention