EN
  • EN
  • DE

LFH25060FBC

Part No LFH25060FBC
Manufacturer Littelfuse Inc.
Catalog Terminal Blocks - Accessories
Description CONN TERM BLK FUSEBLOCK COVER BK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Fuseblock Cover
For Use With/Related Products LF Series
Color Black
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1602804-LFH25060FBC
Ultra Librarian 3D Model Ultra Librarian LFH25060FBC CAD Model

Description

N

You May Also Be Interested in

Curtis Industries
CONN TERM BLK COVER BLACK 18POS / Connector Cover For GB and GFT Series
Need more? Email Us
Phoenix Contact
CONN TERM BLK FUSE PLUG BLACK
Need more? Email Us
TE Connectivity
CONN FERRULE DIN 17AWG RED / Red Wire Ferrule Connector DIN 17 AWG (1.00mm²) Single Wire
Need more? Email Us
Curtis Industries
CONN TERM BLK COVER 22POS / Connector Cover For 38000, CB and CFT Series
Need more? Email Us
TE Connectivity
CONN FERRULE DIN TWO X 20AWG WHT / White Wire Ferrule Connector DIN Two x 20 AWG (0.75mm²) Two Wire
Need more? Email Us
Phoenix Contact
CONN TERM BLK CABLE HSG GN 12POS
Need more? Email Us
Phoenix Contact
CONN TERM BLK INSUL SLEEVE RED
Need more? Email Us
TE Connectivity
CONN FERRULE DIN TWO X 16AWG BLK / Black Wire Ferrule Connector DIN Two x 16 AWG (1.50mm²) Two Wire
Need more? Email Us
WAGO Corporation
PUSH-BUTTON; LOOSE / Connector Push-Button For Terminal Blocks
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess