EN
  • EN
  • DE

966144-6

Part No 966144-6
Manufacturer TE Connectivity
Catalog Terminal Blocks - Accessories
Description CONN FERRULE DIN TWO X 16AWG BLK / Black Wire Ferrule Connector DIN Two x 16 AWG (1.50mm²) Two Wire
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminal Blocks - Terminal Block Accessories - Terminal Block Wire Ferrules
Mfr TE Connectivity AMP Connectors
Series Buchanan
Package Bulk
Product Status Active
Type Two Wire
Insulation Insulated
Style DIN
Size Two x 16 AWG (1.50mm²)
Length - Overall 16.00mm
Length - Pin 8.00mm
Color Black
Base Product Number 966144
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1364773-966144-6
Ultra Librarian 3D Model Ultra Librarian 966144-6 CAD Model

Description

The TE Connectivity AMP Connectors 966144 is a terminal block wire ferrule from the Buchanan series.

  • Series: Buchanan
  • Type: Two-Wire Ferrule with Insulation
  • Style: DIN
  • Wire Size: Two x 16 AWG (1.50mm²)
  • Overall Length: 16.00mm
  • Pin Length: 8.00mm
  • Color: Black
  • Suitable for: Terminal Block Applications
  • Flammability Rating: UL94 V-0

You May Also Be Interested in

Phoenix Contact
CONN TERM BLK SURGE PROT BLK 18P
Need more? Email Us
TE Connectivity
Gray Wire Ferrule Connector DIN 18 AWG (0.75mm²) Single Wire
Need more? Email Us
Phoenix Contact
CONN TERM BLK FUSE PLUG BLACK
Need more? Email Us
Phoenix Contact
CONN TERM BLK SEPARATOR RAIL GRY
Need more? Email Us
Phoenix Contact
0809803:0001 Phoenix Contact Terminal Block Tools & Accessories ZB 5.08.LGS: FORTL.ZAHLEN datasheet, inventory, & pricing.
Need more? Email Us
Weidmuller
CONN TERM BLK FUSE HLDR
Need more? Email Us
Phoenix Contact
CONN TERM BLK CABLE HSG GN 12POS
Need more? Email Us
Phoenix Contact
CONN TERM BLK SEPARATOR RAIL GRY
Need more? Email Us
TE Connectivity
CONN FERRULE 26AWG BROWN / Brown Wire Ferrule Connector 26 AWG (0.14mm²) Single Wire
Lowest to $0.1243

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess